EN
  • EN
  • DE

CLA5E1200UC-TUB

Part No CLA5E1200UC-TUB
Manufacturer IXYS
Catalog SCRs - Single
Description SCR 1.2KV 7.8A TO252  /  SCR 1.2 kV 7.8 A Standard Recovery Surface Mount TO-252AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr IXYS
Series CLA5E1200UC
Package Tube
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 1.8 V
Current - Gate Trigger (Igt) (Max) 30 mA
Voltage - On State (Vtm) (Max) 1.33 V
Current - On State (It (AV)) (Max) 5 A
Current - On State (It (RMS)) (Max) 7.8 A
Current - Hold (Ih) (Max) 30 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 70A, 76A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252AA
Base Product Number CLA5
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 238-CLA5E1200UC-TUB
Standard Package 70
Win Source Part Number 1052329-CLA5E1200UC-TUB
Ultra Librarian 3D Model Ultra Librarian CLA5E1200UC-TUB CAD Model

Description

The CLA5E1200UC-TUB is a thyristor with a maximum off-state voltage of 1.2 kV and a maximum on-state current of 5 A.

  • Type: Standard recovery SCR
  • Mounting Style: SMD (SMT)
  • Maximum Voltage Gate Trigger: 1.8 V
  • Maximum On-State Voltage: 1.33 V
  • Current non-rep. surge @ 50, 60 Hz: 70A and 76A respectively
  • Category: Discrete semiconductor products such as thyristors - SCRs
  • Package: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Supplier Device Package: TO-252AA
  • Temperature Range: -40°C to 150°C (TJ)
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 8541.30.0080

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess