Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features SCR 1.2 kV 47 A Standard Recovery Through Hole TO-247AD
Manufacturer IXYS
Package Tube
Operating Temperature Range -40°C ~ 150°C
Mounting Through Hole
Package TO-247-3
Case / Package TO-247AD
Family Name CLA30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866795-CLA30E1200HB
Ultra Librarian 3D Model Ultra Librarian CLA30E1200HB CAD Model

Description

The electronic component with Id 803408 is a CLA30 SCR that is manufactured by IXYS.

  • Manufacturer: IXYS
  • Win Source Part Number: 866795-CLA30E1200HB
  • Category: Discrete Semiconductor Products
  • Product Type: SCR
  • Voltage: 1.2 kV
  • Current: 47 A
  • Recovery: Standard
  • Package: TO-247-3
  • Operating Temperature Range: -40°C to 150°C
  • Mounting: Through Hole
  • Family Name: CLA30
  • Popularity: Medium
  • Estimated Production Lead Time: 45 weeks

You May Also Be Interested in

STMicroelectronics
4 A SENSITIVE GATE 200 ?A SCR IN
Lowest to $0.4524
ECAD model for X0402MB
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR
Vishay
SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Need more? Email Us
ECAD model for VS-ST180S08P0VPBF
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to $0.5477
ECAD model for TYN16X-600RT,127
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
STMicroelectronics
SCR 1200V 12A TO220AB / Thyristor SCR 1.2KV 120A 3-Pin(3+Tab) TO-220AB Tube
Lowest to $0.9360
ECAD model for TYN1212RG
STMicroelectronics
SCR 800V 1.25A TO92 / SCR 800 V 1.25 A Sensitive Gate Through Hole
Lowest to $0.4515
ECAD model for TS110-8A1
Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to $282.0703
ECAD model for VS-ST330S16P0PBF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8890 $52.0020
43+ $2.3705 $101.9315
66+ $2.2964 $151.5624
90+ $2.2224 $200.0160
117+ $2.1483 $251.3511
156+ $1.9260 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 160 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention