EN
  • EN
  • DE

TBF18-4PS-B-A176

Part No TBF18-4PS-B-A176
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description CONN ADAPTER 4P-4P F-M PNL MNT / Circular Connector Standard 4/4 Female Sockets/Male Pins Panel Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Adapters
Mfr ITT Cannon, LLC
Series MIL-DTL-5015, CA
Package Bulk
Connector Style Standard
Convert From (Adapter End) Female Sockets
Convert To (Adapter End) Male Pins
Shell Size - Insert (Convert From) 18-4
Shell Size - Insert (Convert To) 18-4
Number of Positions (Convert From) 4
Number of Positions (Convert To) 4
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Reverse Bayonet Lock
Housing Material Aluminum Alloy
Housing Color Olive
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Unshielded
Includes 2 pcs - 1 Adapter, 1 O-Ring
Current Rating (Amps) 22A
Voltage Rating 900VAC, 1250VDC
Temperature Range - Operating -55°C ~ 125°C
Orientation (Convert From) N (Normal)
Orientation (Convert To) N (Normal)
Housing Finish Chromate
Base Product Number TBF18
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Other Names TBF184PSBA176,121123-0014
Standard Package 1
Win Source Part Number 1171675-TBF18-4PS-B-A176
Ultra Librarian 3D Model Ultra Librarian TBF18-4PS-B-A176 CAD Model

Description

The TBF18-4PS-B-A176 is a circular connector adapter from the MIL-DTL-5015, CA series. TBF18-4PS-B-A176 is a circular connector adapter.

  • Series: MIL-DTL-5015, CA
  • Feature: Reverse Bayonet Lock
  • Connector Style: Standard
  • Voltage Rating: 900VAC, and 1250VDC
  • Ingress Protection: IP67 - Dust Tight, Waterproof
  • Application: military, aerospace, and industrial

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
TE Connectivity
CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Need more? Email Us
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess