EN
  • EN
  • DE

PH-CMD006S

Part No PH-CMD006S
Manufacturer ITT Cannon, LLC
Catalog Custom Parts (N - R)
Description KPSE05-14-19SA71 Spec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1171926-PH-CMD006S
Categories Custom Parts
Manufacturer ITT Cannon, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PH-CMD006S CAD Model

Description

The PH-CMD006S is a circular connector manufactured by ITT Cannon, LLC. This connector is part of ITT Cannon's extensive range of robust and reliable interconnect solutions, designed for applications requiring secure and durable connections.

Applications:

  • Industrial Equipment: Used in heavy machinery, control systems, and automation equipment requiring durable connections.
  • Aerospace: Found in aircraft systems for data and power transmission due to its reliability and resistance to harsh environments.
  • Military: Employed in defense applications, including communication systems, vehicles, and electronic warfare equipment.
  • Medical Devices: Integrated into medical equipment requiring reliable and secure connections for critical functions.
  • Transportation: Utilized in railway and automotive applications for secure and vibration-resistant connections.

Features:

  • Circular Design: Provides a compact and efficient interconnect solution.
  • Durable Construction: Built to withstand harsh environmental conditions, including temperature extremes, vibration, and shock.
  • Secure Locking Mechanism: Ensures a reliable connection that resists accidental disconnection.
  • Environmental Sealing: Offers protection against dust, moisture, and other contaminants.
  • Multiple Contact Options: Available with various contact arrangements to accommodate different signal and power requirements.

Benefits:

  • Reliable Connection: Ensures consistent performance and minimizes downtime in critical applications.
  • Environmental Protection: Prevents damage from environmental factors, extending the lifespan of the equipment.
  • Compact Design: Saves space and allows for integration into tight spaces.
  • Easy Installation: Simplifies assembly and maintenance procedures.
  • Versatile Use: Suitable for a wide range of applications across various industries.

The PH-CMD006S connector from ITT Cannon is engineered for superior performance and reliability in demanding environments. Its robust construction, secure locking mechanism, and environmental sealing make it an ideal choice for applications where a dependable connection is essential.

Additional Details:

Consult the product datasheet for specific details on contact arrangements, voltage and current ratings, environmental specifications, and mating compatibility to ensure proper integration and performance in the intended application.

You May Also Be Interested in

AMCC
French Electronic Distributor since 1988
Need more? Email Us
Pericom
Lowest to $1.6087
PLX
Need more? Email Us
Amd
Need more? Email Us
Infineon Technologies
Need more? Email Us
ICT
Need more? Email Us
Intel
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Conexant Systems
Lowest to $14.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess