EN
  • EN
  • DE

ITT2107AF

Part No ITT2107AF
Manufacturer ITT Cannon, LLC
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066112-ITT2107AF
Categories OEM Parts(F-I)
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ITT2107AF CAD Model

Description

The ITT Cannon ITT2107AF is a connector, likely part of ITT Cannon's extensive range of circular or rectangular connectors. Without more specific data, it is difficult to determine its exact application; however, ITT Cannon connectors are known for their reliability and durability in harsh environments.

Applications:

  • Aerospace: Used in aircraft and spacecraft for connecting various electronic systems due to their robust construction and resistance to vibration.
  • Military: Employed in military equipment for secure and reliable connections in communication systems, vehicles, and weaponry.
  • Industrial: Used in industrial machinery, automation equipment, and control systems where durable and reliable connections are essential.
  • Medical: Found in medical devices and equipment requiring high reliability and signal integrity.
  • Transportation: Utilized in railway systems, automotive applications, and other transportation systems where harsh environmental conditions are present.

Features:

  • Durable Construction: Made from high-quality materials to withstand harsh environments and mechanical stress.
  • Secure Connection: Provides a reliable and stable connection to prevent signal loss or interruption.
  • Environmental Resistance: Designed to resist moisture, dust, vibration, and extreme temperatures.
  • Variety of Contact Options: Available with various contact types (e.g., solder, crimp, PCB) to suit different application needs.
  • Shielding: Some versions may offer shielding to protect against electromagnetic interference (EMI) and radio frequency interference (RFI).

Benefits:

  • Reliable Performance: Ensures consistent and dependable connectivity in demanding applications.
  • Long Lifespan: Withstands repeated mating cycles and harsh environmental conditions, providing a long service life.
  • Reduced Downtime: Minimizes the risk of connection failures, reducing downtime and maintenance costs.
  • Versatile Application: Suitable for a wide range of applications due to its diverse range of configurations and options.
  • Simplified Installation: Designed for easy installation and maintenance.

Additional Details:

ITT Cannon connectors are available in a wide variety of sizes, shapes, and materials. They can be circular, rectangular, or D-subminiature. The housing materials can include aluminum, stainless steel, or composite materials. Contact platings commonly used include gold, tin, or nickel. The specific specifications of the ITT2107AF connector, such as the number of contacts, voltage rating, current rating, and mating style, would be detailed in the manufacturer's datasheet.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess