EN
  • EN
  • DE

DA-15P-A191-K87

Part No DA-15P-A191-K87
Manufacturer ITT Cannon, LLC
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB PLUG 15POS PNL MNT / Conn D-Subminiature PIN 15 POS 1.37mm Solder Cup ST Panel Mount 15 Terminal 1 Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer ITT Cannon, LLC
Series Original D
Packaging Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 15
Number of Rows 2
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Mounting Panel Mount
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Features Grounding Indents
Shell Material, Finish Steel, Tin-Nickel Plated
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 125°C
Color Black
Contact Form Machined
Housing Material Polycyclohexylenedimethylene Terephthalate (PCT)
Wire Gauge 20-28 AWG
Contact Material Copper Alloy
Win Source Part Number 772396-DA-15P-A191-K87
Popularity Medium
Supply and Demand Status Limited
Family Name D
Introduction Date September 28, 2000
ECCN EAR99
Country of Origin Poland, United States of America
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DA-15P-A191-K87 CAD Model

Description

The DA-15P-A191-K87 is a D-sub connector from ITT Cannon, LLC.

  • Type: Plug, Male Pins
  • Positions: 15
  • Color: Black
  • Temperature Range: -55°C to 125°C
  • Features: Grounding Indents
  • Mounting: Panel Mount
  • Contact Finish: Gold
  • Contact Finish Thickness: 30μin (0.76μm)
  • Contact Form: Machined
  • Wire Gauge: 20-28 AWG
  • Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT)
  • Material Flammability Rating: UL94 V-0
  • Shell Material/Finish: Steel, Tin-Nickel Plated
  • OEM Part: Yes
  • Introduction Date: September 28, 2000
  • Alternative Parts: 09 67 015 5615, 09 67 215 5615, 09 67 015 5615 050, 09 67 215 5604
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN RCPT 20POS PCB SOLDER
Lowest to $13.1512
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Lowest to $29.9642
3M
CONN RCPT 26POS PCB SOLDER
Lowest to $20.2843
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.4917
3M
SHRUNK DELTA RIBBON CONN 26 CONT
Lowest to $18.0315

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3234 $51.1148
53+ $1.9064 $101.0392
82+ $1.8468 $151.4376
112+ $1.7872 $200.1664
145+ $1.7276 $250.5020
194+ $1.5489 $300.4866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess