The BZX84C22NEO is a Zener diode from ITT Cannon, LLC, designed for voltage regulation and transient voltage suppression in various electronic circuits. It's part of the BZX84 series, known for its reliability and performance in demanding applications.
Applications
- Voltage regulation in power supplies
- Transient voltage suppression in sensitive circuits
- Overvoltage protection in data lines
- Clipping and clamping circuits
- Level shifting
Features
- Zener Voltage: 22V (Nominal)
- Low dynamic impedance
- High surge current capability
- Surface Mount Device (SMD) package
- High reliability
- Lead-free and RoHS compliant
Benefits
- Precise voltage regulation ensures stable operation of connected components.
- Effective transient voltage suppression protects circuits from voltage spikes and surges.
- Compact SMD package allows for high-density circuit designs.
- High surge current capability provides robustness against overvoltage conditions.
- RoHS compliance ensures environmental friendliness.
Additional Details
The BZX84C22NEO is typically housed in a SOT-23 or similar small outline package, facilitating automated assembly and reducing board space requirements. Its low dynamic impedance ensures stable voltage regulation under varying load conditions. The device is designed to withstand significant surge currents, providing reliable protection against transient voltage events. It's commonly used in power supplies, communication equipment, and industrial control systems where precise voltage regulation and overvoltage protection are critical. The Zener diode's characteristics are tightly controlled to provide consistent performance across a wide range of operating temperatures. The device meets industry standards for lead-free manufacturing and RoHS compliance, minimizing its environmental impact.