EN
  • EN
  • DE

IT8396VG-192/BX

Part No IT8396VG-192/BX
Manufacturer ITE
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1516+
Reference case VFBGA
Manufacturer ITE
Win Source Part Number 710575-IT8396VG-192/BX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT8396VG-192/BX CAD Model

Description

The IT8396VG-192/BX is an Embedded Controller (EC) manufactured by ITE Tech. It is commonly used in notebook computers and other embedded systems to manage various system-level functions, including power management, keyboard and mouse control, fan control, and thermal management.

Applications:

  • Notebook Computers
  • Embedded Systems
  • Motherboards
  • Industrial Control Systems
  • Point-of-Sale (POS) Systems

Features:

  • Embedded Controller: Manages system-level functions such as power management and thermal control.
  • Keyboard and Mouse Controller: Controls the keyboard and mouse interfaces.
  • Fan Control: Manages fan speed to regulate system temperature.
  • Power Management: Controls power distribution and consumption within the system.
  • I/O Interfaces: Supports various I/O interfaces for communication with other devices.
  • Thermal Monitoring: Monitors system temperature to prevent overheating.
  • PWM Generation: Provides PWM (Pulse Width Modulation) signals for controlling various devices.

Benefits:

  • System Management: Provides comprehensive system-level management capabilities.
  • Improved Power Efficiency: Optimizes power consumption to extend battery life in portable devices.
  • Enhanced Thermal Control: Regulates system temperature to prevent overheating and ensure stable operation.
  • Integrated Functionality: Integrates multiple functions into a single chip, reducing component count and board space.
  • Reliable Operation: Ensures reliable system operation through effective monitoring and control.
  • Customizable: Can be customized to meet the specific requirements of different systems.

The ITE IT8396VG-192/BX is a versatile embedded controller that provides comprehensive system-level management capabilities. Its features and benefits make it an essential component in notebook computers and other embedded systems.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess