EN
  • EN
  • DE

SN65HVD22EVM

Part No SN65HVD22EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Interface
Function Transceiver, RS-485
Utilized IC / Part SN65HVD2X FAMILY
Supplied Contents Board(s)
Base Product Number 65HVD22
Other Names 296-20538R,-SN65HVD22EVM,-296-20538,-296-20538,296-20538,-SN65HVD22EVMR,SN65HVD22EVM
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284381-SN65HVD22EVM
Ultra Librarian 3D Model Ultra Librarian SN65HVD22EVM CAD Model

Description

SN65HVD22EVM Evaluation Module from Texas Instruments

The SN65HVD22EVM is an invaluable tool for professionals and enthusiasts alike who are looking to explore the capabilities of the SN65HVD22 RS-485 transceiver. Manufactured by Texas Instruments, a leader in semiconductor solutions, this evaluation module (EVM) is designed to showcase the functionality and robustness of the SN65HVD22 device, which is well-suited for industrial applications requiring high-speed data communication over long distances.

The SN65HVD22 transceiver integrated into this EVM operates over a wide range of supply voltages, from 3.3V to 5V, making it versatile for various system designs. It is capable of data transmission rates up to 20 Mbps and features a low power consumption mode, which is crucial for energy-sensitive projects. The half-duplex transceiver also incorporates fail-safe receivers that maintain a high-impedance state in the absence of input signals, thereby preventing false outputs.

One of the key attributes of the SN65HVD22EVM is its robust protection features. The transceiver is equipped with bus-pin electrostatic discharge (ESD) protection exceeding 15 kV and is characterized for operation from -40°C to 85°C, ensuring reliable performance in harsh environmental conditions. Its thermal shutdown and open-circuit fail-safe design provide additional layers of security for the connected systems.

The evaluation module includes onboard connectors that facilitate easy interfacing with test equipment or a user's existing prototype. Users can quickly evaluate the transceiver's performance in their own system configurations, speeding up the development process. The EVM also comes with jumper pins that allow for flexible control of the device's features, including enabling and disabling the driver and receiver.

For those looking to develop applications such as industrial control, building automation, or networked sensors, the SN65HVD22EVM provides a convenient and cost-effective solution. It simplifies the process of testing the SN65HVD22's features and ensures that designers can confidently integrate the transceiver into their final product designs.

Overall, the SN65HVD22EVM from Texas Instruments is an essential asset for anyone needing to test the performance and resilience of RS-485 communication in real-world applications.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess