Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer ITE
Win Source Part Number 710571-IT6681VG/BX
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IT6681VG/BX CAD Model

Description

The IT6681VG/BX is an HDMI transmitter manufactured by ITE Tech. It is designed to transmit high-definition video and audio signals over HDMI interfaces, commonly used in various multimedia devices and display systems. This transmitter supports a wide range of resolutions and audio formats, making it suitable for applications requiring high-quality signal transmission.

Applications:

  • Blu-ray Players: Used to transmit high-definition video and audio signals to TVs and home theater systems.
  • Gaming Consoles: Employed in gaming consoles to output video and audio to displays.
  • Set-Top Boxes: Integrated into set-top boxes for transmitting content to TVs.
  • Digital Media Players: Used in media players to output high-definition content to displays.
  • AV Receivers: Incorporated in AV receivers for switching and transmitting HDMI signals.

Features:

  • HDMI 1.4 Transmitter: Compliant with HDMI 1.4 specifications, supporting resolutions up to 1080p and 3D video.
  • HDCP Support: Supports High-bandwidth Digital Content Protection (HDCP), ensuring secure transmission of copyrighted content.
  • Deep Color Support: Capable of transmitting deep color video signals for enhanced color accuracy.
  • Audio Support: Supports various audio formats, including Dolby Digital, DTS, and PCM.
  • Integrated CEC Controller: Includes a Consumer Electronics Control (CEC) controller for device control and communication.

Benefits:

  • High-Quality Signal Transmission: Delivers high-definition video and audio signals with minimal signal degradation.
  • Secure Content Protection: HDCP support ensures secure transmission of copyrighted content.
  • Enhanced Color Accuracy: Deep color support provides more accurate and vibrant colors.
  • Versatile Audio Support: Supports a wide range of audio formats for compatibility with various devices.
  • Simplified Device Control: Integrated CEC controller simplifies device control and communication.

Specifications:

The IT6681VG/BX is an HDMI 1.4 transmitter supporting resolutions up to 1080p and 3D video. It incorporates HDCP for secure content transmission. The device supports deep color and various audio formats including Dolby Digital, DTS, and PCM. An integrated CEC controller is included for simplified device control. This component is designed to provide high-quality, secure HDMI signal transmission in a variety of multimedia applications.

You May Also Be Interested in

Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Need more? Email Us
ECAD model for 82535300
Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29
Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ
NXP / Nexperia
3.3V Dual D-type flip-flop
Lowest to $1.0367
ECAD model for 74LVT74PW
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Need more? Email Us
ECAD model for 2SJ569LS

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention