EN
  • EN
  • DE

AT28C64-15PI

Part No AT28C64-15PI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT 150NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 1019199-AT28C64-15PI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C64-15PI CAD Model

Description

Microchip Technology AT28C64-15PI EEPROM

The AT28C64-15PI is a high-performance electrically-erasable and programmable read-only memory (EEPROM) integrated circuit brought to you by Microchip Technology. This device offers a storage capacity of 64 kilobits and is organized as 8,192 words by 8 bits. It is designed to provide a flexible, non-volatile storage solution for applications that require data retention upon power loss, and it is particularly suitable for use in embedded systems, microcontroller-based projects, and various electronic products.

The AT28C64-15PI operates at a speed of 150 nanoseconds, ensuring quick data access and enhancing overall system performance. It features parallel interfaces for communication, making it easy to integrate into existing architectures. The device operates within a voltage range of 4.5V to 5.5V, which is compatible with TTL levels and suitable for a wide array of digital circuits.

This EEPROM is packaged in a 28-pin PDIP (Plastic Dual In-line Package), offering robustness and ease of handling for manufacturing processes and prototyping. Its industrial temperature range from -40°C to +85°C ensures reliable operation even in harsh environmental conditions, making it a versatile choice for a wide range of industrial applications.

Key features of the AT28C64-15PI include its high reliability, with a data retention period of at least 10 years and the capability to withstand up to 100,000 write/erase cycles. Additionally, the device supports a fast write cycle time of 10ms or less, which allows for rapid updates of data without significant delays.

For design flexibility, the AT28C64-15PI includes features such as full static operation, no external clocking required, and input/output directly TTL compatible. The device also offers hardware data protection by featuring a hardware and software data protection scheme, which helps to prevent inadvertent writes to the memory.

Overall, the Microchip AT28C64-15PI EEPROM is a reliable and cost-effective choice for designers and engineers looking for a memory component that combines high speed, low power consumption, and robust data protection features.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess