EN
  • EN
  • DE

IS63LV1024-12K

Part No IS63LV1024-12K
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SRAM
Description SRAM 128Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957480-IS63LV1024-12K
Series *
Ultra Librarian 3D Model Ultra Librarian IS63LV1024-12K CAD Model

Description

The IS63LV1024-12K is a high-speed 1,048,576-bit static RAM (SRAM) organized as 128K x 8 bits. It is manufactured by ISSI (Integrated Silicon Solution Inc.) and designed for applications demanding rapid data access and low power consumption.

Applications

  • Networking Devices: Used in routers, switches, and hubs for buffering and fast data retrieval.
  • Embedded Systems: Provides quick access memory for real-time control in industrial and automotive applications.
  • Telecommunications Equipment: Employed in communication devices for data storage and signal processing.
  • Medical Instrumentation: Used in diagnostic equipment and patient monitoring systems requiring high-speed memory.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and other automation systems.

Features

  • Fast Access Time: Features a 12 ns access time, ensuring high-speed data access.
  • Low Voltage Operation: Operates at a low voltage (typically 3.3V or 5V), reducing power consumption.
  • Single Power Supply: Simplified system design due to single power supply requirement.
  • TTL Compatible Inputs/Outputs: Enables easy interfacing with standard TTL logic.
  • Fully Static Operation: No clock or refresh required, simplifying memory control.
  • Available Packages: Typically offered in various packages like SOJ, TSOP, and others for flexible board mounting.

Benefits

  • Increased System Performance: Quick access times significantly enhance system speed and responsiveness.
  • Reduced Power Consumption: Low voltage operation contributes to energy efficiency and longer battery life in portable applications.
  • Simplified Design: Easy integration with existing logic circuits minimizes design complexity.
  • Enhanced Reliability: Fully static operation and robust design ensure stable performance.
  • Cost-Effective Memory Solution: Provides an optimal balance between performance and cost.

Additional Details

The IS63LV1024-12K is a fully static RAM, meaning it does not require any refresh cycles to maintain data. It is available in different temperature grades to suit various operating environments. The device supports standard memory operations such as read, write, and chip enable. Its byte-wide organization makes it easily adaptable to a wide range of microprocessors and microcontrollers. Furthermore, advanced CMOS technology is employed to achieve high speed with minimal power dissipation.

You May Also Be Interested in

Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess