EN
  • EN
  • DE

TG04-5006N1RLTR

Part No TG04-5006N1RLTR
Manufacturer Halo Electronics Inc
Catalog Barrel - Audio Connectors
Description TG04 Series 500uH 0.9Ohms 1500 Vrms SMD Isolation Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
DC Resistance (DCR) 900 mΩ
Height 5.08 mm
Inductance 500 µH
Isolation Voltage 1.5 kV
Lead Free Contains Lead
Length 12.7 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Shielding Shielded
Width 7.11 mm
Win Source Part Number 984802-TG04-5006N1RLTR
Categories Barrel - Audio Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TG04-5006N1RLTR CAD Model

Description

The Halo Electronics Inc 984802-TG04-5006N1RLTR is a shielded surface-mount inductor with an inductance of 500 µH and DC resistance of 900 mΩ.

  • Length: 12.7 mm
  • Width: 7.11 mm
  • Height: 5.08 mm
  • Isolation Voltage: 1.5 kV
  • Maximum Operating Temperature: 85 °C
  • Packaging: Tape and reel
  • RoHS Compliant: Yes

You May Also Be Interested in

Same Sky
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Neutrik
NP3TM-R Fiber Optic Connectors
Need more? Email Us
Switchcraft Inc.
CONN MIC RCPT MONO PNL MNT
Need more? Email Us
Switchcraft Inc.
CONN RCA PLUG MONO R/A 2COND 3PC
Need more? Email Us
Switchcraft Inc.
CONN PLUG STEREO 3.5MM 3COND
Need more? Email Us
580
Keystone Electronics
CONN RCA JACK MONO 3.2MM PNL MT
Need more? Email Us
Neutrik
NCJ5FI-V Fiber Optic Connectors
Need more? Email Us
Schurter Inc.
CONN PLUG STEREO 3.5MM 3COND
Need more? Email Us
Neutrik
NP2RX Fiber Optic Connectors
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,005 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess