EN
  • EN
  • DE

IS25WP064A-JHLA3

Part No IS25WP064A-JHLA3
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description 64M bit Serial Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065734-IS25WP064A-JHLA3
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25WP064A-JHLA3 CAD Model

Description

The IS25WP064A-JHLA3 is a 64-Megabit (8MB) SPI NOR Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for applications that require reliable and efficient non-volatile storage of code and data, such as in embedded systems, IoT devices, and networking equipment. This device offers a balance of high performance, low power consumption, and a compact form factor.

Applications:

  • Embedded systems for storing boot code, application code, and configuration data.
  • Internet of Things (IoT) devices for storing sensor data, firmware updates, and device settings.
  • Networking equipment for storing bootloaders, operating systems, and configuration files.
  • Consumer electronics such as wearables, portable devices, and smart home appliances.
  • Industrial control systems for storing program code and calibration data.

Features:

  • 64-Megabit (8MB) capacity.
  • Standard SPI (Serial Peripheral Interface) for communication.
  • Single power supply operation.
  • Quad I/O (QPI) support for increased data throughput.
  • Page program operation.
  • Sector erase and bulk erase capabilities.
  • Write protect feature to prevent accidental programming.
  • Low power consumption.
  • Small package size.

Benefits:

  • Reliable non-volatile storage for code and data.
  • SPI interface simplifies integration with microcontrollers and other host devices.
  • Quad I/O (QPI) support enables faster data transfer rates.
  • Low power consumption extends battery life in portable applications.
  • Small package size minimizes board space requirements.

Additional Details:

The IS25WP064A-JHLA3 supports the standard SPI protocol, making it easy to interface with a wide range of microcontrollers and other host devices. In addition to standard SPI, it also supports Quad I/O (QPI) mode, which allows for increased data throughput by using four data lines instead of one. This can significantly improve performance in applications that require frequent reading and writing of data. The device features page program operation for efficient programming and sector/bulk erase capabilities for easy erasing of large blocks of memory. A write protect feature is included to prevent accidental programming or erasure of data.

The IS25WP064A-JHLA3 is designed for low power consumption, making it suitable for battery-powered applications. Its small package size allows for integration into compact and space-constrained designs. ISSI provides detailed datasheets and application notes for the IS25WP064A-JHLA3, including information on timing characteristics, power consumption, and programming procedures. These resources assist designers in effectively utilizing the features of the device and achieving optimal performance in their applications.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess