EN
  • EN
  • DE

NNCD6.8LGT1A

Part No NNCD6.8LGT1A
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description Diode Zener Quad Common Anode 6.65V 7% 200mW 5-Pin SC-74A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1082591-NNCD6.8LGT1A
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NNCD6.8LGT1A CAD Model

Description

The NNCD6.8LGT1A is a surge absorption diode from Renesas Electronics America, designed for protecting sensitive electronic equipment against voltage surges and electrostatic discharge (ESD). It effectively safeguards circuits from transient voltage events caused by lightning, inductive switching, and ESD. TVS diodes like the NNCD6.8LGT1A are essential components in ensuring the reliability and longevity of electronic devices.

Applications

  • I/O Interface protection
  • Data Line protection
  • Power Line protection
  • Consumer electronics (e.g., smartphones, tablets)
  • Telecommunications equipment (e.g., routers, modems)
  • Industrial control systems (e.g., PLCs, sensors)

Features

  • Low clamping voltage for effective surge suppression
  • Fast response time to quickly react to voltage spikes
  • Compact package size for easy integration into space-constrained designs
  • High surge current capability to withstand severe voltage surges
  • RoHS compliant, adhering to environmental standards

Benefits

  • Provides robust protection against voltage surges and ESD
  • Enhances the reliability and stability of electronic circuits
  • Minimizes downtime and repair costs due to component failures
  • Extends the operational lifespan of electronic devices
  • Ensures compliance with environmental regulations

The NNCD6.8LGT1A offers a low clamping voltage, which limits the voltage across the protected component during a surge, preventing damage. Its rapid response time allows it to swiftly suppress voltage spikes. The small package makes it suitable for use in portable and miniaturized devices. It is engineered to handle high surge currents, providing a high level of protection. This TVS diode finds application in diverse settings requiring transient voltage protection.

Technical Specifications:

  • Reverse Stand-Off Voltage: 6.8V
  • Clamping Voltage: (Specific value to be determined from datasheet)
  • Peak Pulse Current: (Specific value to be determined from datasheet)
  • Package: (Specific package type to be determined from datasheet)

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess