EN
  • EN
  • DE

IS25DLP512M-CMLA2

Part No IS25DLP512M-CMLA2
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description Flash, 512M, 2.3-3.6V, -40 to 125°C, 16-pin SOIC, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016093-IS25DLP512M-CMLA2
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25DLP512M-CMLA2 CAD Model

Description

The IS25DLP512M-CMLA2 is a high-performance 512Mb Serial NOR Flash memory device. It's designed to provide high-speed read and write operations, making it suitable for a wide range of embedded applications requiring reliable and non-volatile storage. It utilizes a standard SPI interface for easy integration with microcontrollers and other host devices.

Applications:

  • Embedded Systems: Storing firmware, configuration data, and application code in embedded systems.
  • Industrial Automation: Used in industrial control systems for storing critical data and program code.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing boot code and configuration settings.
  • Automotive Electronics: Implemented in automotive systems for storing software updates, map data, and other critical information.
  • Consumer Electronics: Utilized in gaming consoles, digital cameras, and other consumer devices for storing firmware and user data.

Features:

  • 512Mb Serial NOR Flash: Provides a large capacity non-volatile memory for storing data and code.
  • SPI Interface: Simplifies communication with microcontrollers and other host devices using a standard SPI protocol.
  • High-Speed Read and Write Operations: Offers fast data access and programming times for improved system performance.
  • Quad SPI (QSPI) Support: Enables higher data transfer rates by utilizing four data lines simultaneously.
  • Page Program Mode: Allows for efficient programming of data in page-sized blocks.
  • Sector Erase and Chip Erase: Provides flexible erase options for efficient memory management.

Benefits:

  • High Capacity: Offers ample storage space for large amounts of data and code.
  • Fast Performance: Enables quick data access and programming, improving overall system responsiveness.
  • Easy Integration: The SPI interface simplifies the design process and reduces development time.
  • Reliable Storage: Provides non-volatile storage with high endurance, ensuring data integrity.
  • Flexible Erase Options: Allows for efficient memory management and data updates.

Additional Details:

The IS25DLP512M-CMLA2 typically operates at a voltage range of 2.7V to 3.6V. It features a typical endurance of 100,000 program/erase cycles per sector. The operating temperature range is typically -40°C to +85°C. The device is commonly available in an 8-pin SOIC package and other surface-mount options.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess