EN
  • EN
  • DE

ICS9169M-03T

Part No ICS9169M-03T
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064213-ICS9169M-03T
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS9169M-03T CAD Model

Description

The ICS9169M-03T is a clock synthesizer chip manufactured by ISSI (Integrated Silicon Solution Inc.). It's designed to generate various clock frequencies needed in computer systems, embedded systems, and other electronic devices. Clock synthesizers are essential for coordinating the operations of different components within a system, ensuring stable and reliable performance.

Applications:

  • Motherboards for desktop and laptop computers
  • Graphics cards
  • Networking equipment (routers, switches)
  • Embedded systems
  • Industrial control systems

Features:

  • Multiple output clocks: The chip can generate several different clock frequencies simultaneously.
  • Low jitter: It provides clean clock signals with minimal jitter, which is crucial for high-performance applications.
  • Programmable outputs: The output frequencies can be programmed to meet specific system requirements.
  • Spread spectrum clocking (SSC): Supports SSC to reduce electromagnetic interference (EMI).
  • I2C or SMBus interface: Allows for easy configuration and control via a standard serial interface.
  • Power management features: Includes power-down modes to reduce power consumption when not in use.

Benefits:

  • Flexibility: The programmable outputs allow the chip to be used in a wide variety of applications.
  • Improved system performance: The low-jitter clock signals ensure stable and reliable operation.
  • Reduced EMI: The spread spectrum clocking feature helps to reduce electromagnetic interference, improving system compatibility.
  • Simplified design: The integrated clock synthesizer reduces the need for external components, simplifying board layout.
  • Lower power consumption: The power management features help to reduce overall system power consumption.

Additional Details:

The ICS9169M-03T is typically packaged in a small surface-mount package (e.g., TSSOP, QFN) for easy integration into modern electronic devices. The exact specifications, such as the number of output clocks, the range of programmable frequencies, and the operating voltage, will vary depending on the specific version of the chip. It's crucial to consult the datasheet for the specific part number to determine the exact capabilities and limitations.

ISSI is a reputable manufacturer of memory and mixed-signal integrated circuits, and their clock synthesizer chips are widely used in the electronics industry.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess