EN
  • EN
  • DE

TLP620SMT&R

Part No TLP620SMT&R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description High Density AC Input phototransistor optically coupled isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100019-TLP620SMT&R
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP620SMT&R CAD Model

Description

The TLP620SMT&R is a single-channel, surface-mount optocoupler manufactured by Isocom Components 2004 LTD. It's designed to provide electrical isolation between input and output circuits, protecting sensitive components from high voltages and noise. This optocoupler consists of an LED and a phototransistor, allowing for signal transmission while maintaining a high degree of electrical isolation. The SMT designation indicates it's a surface-mount device, making it suitable for automated assembly processes.

Applications

  • Surface Mount Programmable Logic Controllers (PLCs): Suitable for SMT based input/output modules.
  • Surface Mount Inverter circuits: Provides isolation in motor control and power supply applications.
  • Surface Mount Microprocessor systems: Isolates microprocessor control signals from external high-voltage circuits.
  • Surface Mount General purpose switching circuits: Isolates sensitive circuits in noisy industrial environments.
  • Surface Mount Digital logic isolation: Used to isolate different digital circuits operating at different voltage levels.

Features

  • Single channel in a surface mount package: Ideal for high-density SMT designs.
  • High isolation voltage: Offers excellent protection against voltage transients.
  • Current transfer ratio (CTR): Provides efficient signal transfer between input and output.
  • Surface Mount Package: Facilitates automated assembly.
  • Operating temperature range: Specified for industrial applications.
  • Tape and Reel Packaging: For automated pick and place assembly.

Benefits

  • Enhanced safety: Protects equipment and personnel from hazardous voltages.
  • Improved signal integrity: Reduces noise and interference in signal transmission.
  • Simplified circuit design: Reduces the number of components required for isolation.
  • Increased system reliability: Protects sensitive circuits from damage caused by voltage transients.
  • Suitable for automated assembly: Tape and Reel packaging reduces assembly costs.

The TLP620SMT&R features a high isolation voltage, which makes it suitable for applications where safety is critical. It also offers a good current transfer ratio (CTR), ensuring efficient signal transmission. The specific CTR value and other electrical characteristics can vary, so it's crucial to consult the datasheet for detailed specifications. This surface mount optocoupler is widely used in industrial automation, power electronics, and other applications where electrical isolation is required and SMT assembly is required. It is designed to meet relevant safety standards for isolation components and is available on tape and reel to facilitate automated assembly processes. The Tape and Reel packaging (&R) is essential for use in automated pick and place machines, a common practice in modern manufacturing.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess