EN
  • EN
  • DE

TIL191-15G

Part No TIL191-15G
Manufacturer Isocom Components 2004 LTD
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840255-TIL191-15G
Ultra Librarian 3D Model Ultra Librarian TIL191-15G CAD Model

Description

The TIL191-15G is a high-speed optocoupler manufactured by Isocom Components 2004 LTD. It provides galvanic isolation between input and output circuits, offering protection against high voltages and noise. This optocoupler is designed for digital logic interfaces, providing reliable signal transmission while maintaining electrical isolation.

Applications

  • Digital Logic Isolation: Used to isolate sensitive digital circuits from noisy or high-voltage environments.
  • Microcontroller Interfaces: Provides isolation between microcontrollers and external peripherals, protecting the microcontroller from voltage spikes and surges.
  • Power Supply Isolation: Used to isolate control circuits from high-voltage power supply sections.
  • Industrial Control Systems: Provides isolation in industrial control systems to prevent ground loops and protect equipment from damage.

Features

  • High-Speed Operation: Designed for high-speed data transmission, enabling fast signal transfer between isolated circuits.
  • Galvanic Isolation: Provides a high level of electrical isolation between input and output circuits, protecting sensitive components from damage.
  • TTL/CMOS Compatibility: Compatible with TTL and CMOS logic levels, making it easy to integrate into a wide range of digital circuits.
  • Compact Package: Available in a compact package for easy integration into space-constrained applications.
  • High Common-Mode Transient Immunity: Offers high immunity to common-mode transients, ensuring reliable operation in noisy environments.

Benefits

  • Enhanced Safety: Galvanic isolation protects users and equipment from high-voltage hazards.
  • Improved Noise Immunity: Isolation reduces noise and interference, improving the reliability of digital circuits.
  • Protection Against Voltage Spikes: Isolates sensitive components from voltage spikes and surges, preventing damage.
  • Simplified System Design: Optocouplers simplify system design by providing a convenient way to isolate different sections of a circuit.
  • Increased Reliability: Isolation enhances the overall reliability of the system by preventing ground loops and reducing noise.

The TIL191-15G optocoupler from Isocom Components 2004 LTD is a reliable solution for isolating digital logic circuits. Its high-speed operation, galvanic isolation, and TTL/CMOS compatibility make it suitable for a variety of applications where electrical isolation is required.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess