EN
  • EN
  • DE

DS32KHZN/DIP#

Part No DS32KHZN/DIP#
Manufacturer Maxim Integrated
Catalog Oscillators
Description XTAL OSC TCXO 32.7680KHZ CMOS TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Maxim Integrated
Series DS
Package Tube
Product Status Active
Base Resonator Crystal
Type TCXO
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 5V
Frequency Stability ±7.5ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 220µA
Mounting Type Through Hole
Package / Case 14-DIP Module
Size / Dimension 0.860" L x 0.460" W (21.84mm x 11.68mm)
Height - Seated (Max) 0.315" (8.01mm)
Base Product Number DS32
Standard Package 22 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 773297-DS32KHZN/DIP#
Ultra Librarian 3D Model Ultra Librarian DS32KHZN/DIP# CAD Model

Description

Maxim Integrated DS32KHZN/DIP# Real-Time Clock

Introducing the DS32KHZN/DIP#, a highly precise real-time clock (RTC) module from Maxim Integrated, designed to provide timekeeping accuracy and stability for a wide range of applications. This RTC module is a compact, high-quality solution for systems that require reliable timekeeping, without the need for external timing components.

The DS32KHZN/DIP# comes in a DIP (Dual In-line Package) form factor, making it easy to integrate into various circuit board designs. This RTC is equipped with an integrated temperature-compensated crystal oscillator (TCXO) and a voltage reference, which work together to ensure the timekeeping remains accurate even under temperature variations that can commonly affect timing precision.

One of the key features of the DS32KHZN/DIP# is its low power consumption. This makes it an ideal choice for battery-powered or energy-sensitive applications where maintaining long-term operation is crucial. The device also includes a battery backup input, which allows the RTC to continue keeping time even when the primary power supply is unavailable, ensuring consistent performance and reliability.

The DS32KHZN/DIP# offers a simple I2C interface for communication, allowing it to be easily integrated into microcontroller-based systems. This interface enables straightforward reading and writing of time and date information, as well as configuration settings. The device supports a wide range of timekeeping functions including seconds, minutes, hours, day, date, month, and year, with automatic leap year compensation valid up to the year 2100.

Additional features of the DS32KHZN/DIP# include an integrated oscillator fail detection function, which provides a status bit indicating the integrity of the oscillator and alerts the system to any potential issues. This is particularly useful for systems that cannot afford to have inaccurate timekeeping.

In summary, the Maxim Integrated DS32KHZN/DIP# is a robust and accurate RTC module that is well-suited for applications such as embedded systems, industrial controls, consumer electronics, and any other systems that require precise and reliable timekeeping. Its low power consumption, simple interface, and comprehensive feature set make it a top choice for designers looking to enhance their products with dependable time management.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1531 $72.6124
8+ $14.8949 $119.1592
13+ $14.4294 $187.5822
17+ $13.9640 $237.3880
22+ $13.4985 $296.9670
29+ $12.1021 $350.9609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess