EN
  • EN
  • DE

ISP521-2

Part No ISP521-2
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020564-ISP521-2
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP521-2 CAD Model

Description

The ISP521-2 is a dual-channel optocoupler manufactured by Isocom Components 2004 LTD. It provides electrical isolation between two circuits, allowing signals to be transmitted without a direct electrical connection. This is crucial in applications where ground loops, voltage differences, or noise can interfere with signal integrity or damage sensitive components. Each channel typically consists of an infrared LED and a phototransistor.

Applications:

  • Microcontroller Isolation: Protecting microcontrollers from high-voltage circuits.
  • Industrial Control Systems: Isolating control signals from power circuits.
  • Power Supply Isolation: Providing safety isolation in power supplies.
  • Data Communication: Isolating data lines in communication interfaces (e.g., RS-232, RS-485).
  • Motor Control: Isolating motor control signals from the power stage.
  • Medical Equipment: Ensuring patient safety by isolating sensitive circuits.
  • Audio Equipment: Preventing ground loops and noise in audio systems.

Features:

  • Dual-Channel Configuration: Allows for isolation of two independent signals.
  • High Isolation Voltage: Provides a high level of electrical isolation (typically several kilovolts).
  • Fast Switching Speed: Enables high-speed data transmission.
  • Compact Package: Saves space on circuit boards.
  • Low Input Current: Requires minimal current to activate the LED.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer between input and output.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Electrical Isolation: Prevents ground loops and protects circuits from voltage spikes.
  • Improved Signal Integrity: Reduces noise and interference in signal transmission.
  • Enhanced Safety: Provides a barrier between high-voltage and low-voltage circuits.
  • Space Savings: Compact package minimizes board space requirements.
  • Cost-Effective Solution: Offers a competitive price point for isolation applications.
  • Increased System Reliability: Protects sensitive components from damage.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.

Additional Details:

The ISP521-2 typically comes in a DIP-8 or SMD-8 package. The isolation voltage is a critical parameter and should be selected based on the application's safety requirements. The current transfer ratio (CTR) is the ratio of the output current (collector current) to the input current (LED current). Typical CTR values can range from 50% to 600% or more. It's necessary to add an external resistor to limit the LED current to prevent damage. It is essential to consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess