EN
  • EN
  • DE

IMSA-9637S-08Y800

Part No IMSA-9637S-08Y800
Manufacturer IRISO
Catalog FFC, FPC (FlatFlexible) Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005201-IMSA-9637S-08Y800
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer IRISO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMSA-9637S-08Y800 CAD Model

Description

The IMSA-9637S-08Y800 is a Flat Flexible Cable/Flat Flexible Connector (FFC/FPC) connector manufactured by IRISO. These connectors are designed to provide reliable electrical connections between FFC/FPC cables and printed circuit boards (PCBs). The IMSA series are known for their compact design and ease of use in various electronic applications.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, laptops, and digital cameras for connecting displays, touchscreens, and other internal components.
  • Automotive Industry: Employed in automotive electronics for connecting dashboard displays, infotainment systems, and other control units.
  • Industrial Equipment: Utilized in industrial control panels, machinery, and automation systems for reliable data and power transmission.
  • Medical Devices: Integrated into medical equipment such as diagnostic tools, monitoring systems, and imaging devices for connecting sensors and displays.
  • Office Automation: Found in printers, scanners, and copiers for connecting print heads, scanning modules, and control panels.

Features

  • Compact Design: Space-saving design allows for use in small and densely populated electronic devices.
  • Easy Insertion and Removal: Designed for easy insertion and removal of FFC/FPC cables, simplifying assembly and maintenance.
  • Secure Connection: Provides a secure and reliable electrical connection to ensure stable performance.
  • Durable Construction: Constructed from high-quality materials for long-term reliability and resistance to wear and tear.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness by restricting the use of hazardous substances.

Benefits

  • Improved Reliability: Ensures a stable and dependable connection, reducing the risk of signal loss or intermittent operation.
  • Simplified Assembly: Facilitates quick and easy assembly, reducing manufacturing time and costs.
  • Space Efficiency: Compact design enables the creation of smaller and more streamlined electronic devices.
  • Enhanced Durability: High-quality materials provide long-term durability, minimizing the need for replacements and repairs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations and promotes sustainable manufacturing practices.

Additional Details

The IMSA-9637S-08Y800 connector typically features a specific pitch (distance between contacts) to match the FFC/FPC cable it is designed to connect with. The number of contacts (in this case, 8) is crucial for the specific application, determining the number of signals or data lines that can be transmitted. The connector's housing material is often a high-temperature plastic suitable for reflow soldering processes used in PCB assembly.

The 'S' in the part number usually indicates a surface mount type, designed to be soldered directly onto the surface of the PCB. The '08' specifies the number of contacts, and 'Y800' might represent specific plating or packaging details. For detailed specifications, it is recommended to consult the official IRISO datasheet for this part number.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
TE Connectivity
CONN FFC RCPT HSG 20POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM
Need more? Email Us
TE Connectivity
019 HOUSING FFC RCPT 100CL SR
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess