EN
  • EN
  • DE

AD7655ASTZRL

Part No AD7655ASTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low Cost, 4-Channel, 16-Bit, 500 kSPS PulSAR ADC | IC ADC 16BIT SAR 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 1M
Number of Inputs 2, 4
Input Type Pseudo-Differential, Single Ended
Data Interface SPI, Parallel, DSP
Configuration MUX-S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Style SMD
Family Part Number AD7655
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717459-AD7655ASTZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7655ASTZRL CAD Model

Description

AD7655ASTZRL - High-Performance, Dual 16-bit ADC from Analog Devices Inc.

The AD7655ASTZRL is a state-of-the-art dual 16-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This precision ADC is ideal for applications requiring high accuracy and fast data acquisition, such as medical imaging, data acquisition systems, and industrial process control.

Key Features:

  • Resolution: The device offers a high 16-bit resolution, providing fine detail in the analog signals it converts.
  • Dual ADCs: It features two independent ADC channels, allowing simultaneous sampling and conversion of two analog signals, which is crucial for balanced and differential measurements.
  • Sampling Rate: The AD7655ASTZRL boasts a maximum sampling rate of 1 MSPS (mega-samples per second), ensuring quick and efficient data conversion for real-time applications.
  • Input Voltage Range: It operates with a wide input voltage range, accommodating various signal levels for flexible system integration.
  • Interface: The device includes a parallel interface for straightforward connectivity and data transfer to microcontrollers or digital signal processors (DSPs).
  • Power Efficiency: Designed with power efficiency in mind, the AD7655ASTZRL is suitable for battery-powered devices and systems where power conservation is critical.
  • Package: The ADC comes in a compact LQFP (Low-profile Quad Flat Package) form factor, ensuring a minimal footprint on the PCB and ease of mounting in space-constrained applications.
  • Temperature Range: It operates across an industrial temperature range, making it reliable in varying environmental conditions.
  • Reference: An integrated reference simplifies the design and reduces external component count.

Applications:

The AD7655ASTZRL is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Communications Infrastructure

With its robust feature set, the AD7655ASTZRL from Analog Devices Inc. delivers the performance and reliability required by demanding applications that necessitate high-speed, precise data conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1354 $52.2708
5+ $24.4813 $122.4065
7+ $23.6542 $165.5794
10+ $22.0000 $220.0000
12+ $21.1730 $254.0760
15+ $20.3459 $305.1885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,998 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess