EN
  • EN
  • DE

AD9866BCPZ

Part No AD9866BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC PROCESSOR FRONT END 64LFCSP / RF Front End HPNA, VDSL 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
RF Type HPNA, VDSL
Features 12-Bit ADC(s), 12-Bit DAC(s)
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD9866
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 40490-AD9866BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9866BCPZ CAD Model

Description

Analog Devices AD9866BCPZ: Mixed-Signal Front-End (MxFE®) Processor

The AD9866BCPZ is a highly integrated mixed-signal front-end processor from Analog Devices Inc., a leading company in the field of high-performance analog technology. This device is designed to cater to a broad range of applications, including broadband modems, wireless local loop systems, and point-to-point communication systems. The AD9866BCPZ is part of the MxFE® series, which is known for its ability to handle complex signal processing in a compact and efficient manner.

At the heart of the AD9866BCPZ lies a 14-bit, 64 MSPS analog-to-digital converter (ADC) and a 14-bit, 128 MSPS digital-to-analog converter (DAC), which work in conjunction to provide a high-performance signal conversion solution. This level of precision ensures that the device can support demanding applications that require accurate signal processing and high data rates.

Beyond its conversion capabilities, the AD9866BCPZ boasts a flexible digital interface that enables easy integration with a range of DSPs and microprocessors. This versatility is further enhanced by the inclusion of a programmable clock and data recovery circuit, making it suitable for various system architectures and clocking schemes.

The device also features an integrated programmable gain amplifier (PGA) and a low-pass filter, which are crucial for maintaining signal integrity and reducing noise in the signal chain. The PGA provides the necessary gain control, allowing the AD9866BCPZ to adapt to different signal levels and ensure optimal performance across various operating conditions.

For designers concerned with power efficiency, the AD9866BCPZ does not disappoint. It operates on a single 1.8V supply, minimizing power consumption and making it an excellent choice for power-sensitive applications. Additionally, the device comes in a compact 72-lead LFCSP package, which not only saves board space but also aids in achieving a more streamlined system design.

In summary, the AD9866BCPZ from Analog Devices Inc. is a robust, high-performance mixed-signal front-end processor that offers a combination of precision, integration, and efficiency, making it an ideal choice for a variety of communication and signal processing applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.1758
Skyworks Solutions Inc.
IC FRONT END WLAN/ZIGBEE 16QFN
Lowest to $0.7421
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Microchip Technology
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16QFN
Lowest to $1.4164
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Skyworks Solutions Inc.
LNA/PA RF Front End 2dB 24-Pin QFN EP T/R / IC RF FRONT END MOD 2.4GHZ 24QFN
Lowest to $2.3647
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.2138 $57.2138
3+ $46.9447 $140.8341
4+ $45.4777 $181.9108
5+ $44.0107 $220.0535
6+ $42.5436 $255.2616
8+ $38.1426 $305.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess