EN
  • EN
  • DE

IMSA-9604S-09F

Part No IMSA-9604S-09F
Manufacturer IRISO
Catalog FFC, FPC (FlatFlexible) Connectors
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007620-IMSA-9604S-09F
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer IRISO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMSA-9604S-09F CAD Model

Description

The IMSA-9604S-09F is a Flat Flexible Cable (FFC) or Flat Printed Circuit (FPC) connector manufactured by IRISO. These connectors are designed to provide reliable connections in applications where space is limited and flexibility is required. The '09F' likely refers to the number of contacts and a specific feature or design iteration.

Applications

  • LCD Panels: Connecting display panels to driver boards in monitors and televisions.
  • Notebook Computers: Interconnecting components within the laptop, such as the keyboard, trackpad, and display.
  • Mobile Phones: Connecting internal components where space is at a premium.
  • Printers: Connecting the print head to the main control board.
  • Automotive Electronics: Connecting various sensors and control units within the vehicle.

Features

  • Compact Design: Small form factor for space-constrained applications.
  • Reliable Connection: Provides a secure and stable connection between FFC/FPC cables and PCBs.
  • Easy Insertion and Removal: Designed for ease of use during assembly and maintenance.
  • Durable Construction: Made with high-quality materials for long-lasting performance.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Space Saving: Allows for smaller and lighter designs due to its compact size.
  • Cost-Effective: Reduces assembly time and costs with its easy-to-use design.
  • Improved Reliability: Ensures consistent performance in demanding environments.
  • Design Flexibility: Offers a variety of options to suit different application requirements.
  • Simplified Assembly: Streamlines the manufacturing process with its SMT compatibility.

Technical Specifications

The IMSA-9604S-09F connector typically features a 0.5mm or 1.0mm pitch. It is designed for surface mount soldering. The housing material is usually made of high-temperature plastic, and the contacts are made of phosphor bronze or beryllium copper with gold plating for corrosion resistance and good electrical conductivity. Current and voltage ratings vary depending on the specific configuration. Further research using the manufacturer's datasheet will reveal precise electrical and mechanical specifications.

You May Also Be Interested in

Panasonic
CONN FFC FPC 34POS 0.50MM R/A / 34 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.9540
Molex, LLC
1.00mm Pitch Easy-On FFC/FPC Connector, Surface Mount, Right-Angle, Non-ZIF, Top Contact Style, 28 Circuits
Lowest to $0.7063
Hirose Electric Co Ltd
CONN FPC 15POS 0.30MM R/A / 15 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
0.30mm Pitch Easy-On FPC Connector, 23 Circuits, Mated Height 0.95mm
Lowest to $0.4366
Amphenol
CONN FFC FPC RCPT 6POS 2.54MM / 6 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $0.8445
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
TE Connectivity
CONN RCPT 4POS 0.1 TIN PCB / 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Lowest to $0.3973
Molex, LLC
FFC/FPC Connector, Right-Angle, Surface Mount, ZIF, Top Contact Style Receptacle, 13 Circuits
Need more? Email Us
Molex, LLC
Conn FFC/FPC Connector SKT 20 POS 1mm Solder ST SMD Easy-On™ Embossed T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess