EN
  • EN
  • DE

W24P-U

Part No W24P-U
Manufacturer Inventek Systems
Catalog RF/IF and RFID
Description RF ANT 2.4GHZ PCB TRACE CONN MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RF Family/Standard WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type PCB Trace
Number of Bands 1
VSWR 2
Gain 3.2dBi
Features Cable - 90mm
Termination U.FL (UMCC), I-PEX MHF1
Mounting Type Connector Mount
Height (Max) 0.020" (0.50mm)
Applications WLAN
Ultra Librarian 3D Model Ultra Librarian W24P-U CAD Model

You May Also Be Interested in

Qorvo US Inc.
DB 3G PA (3X4.2MM)
Need more? Email Us
Analog Devices Inc.
SOI SPDT SWITCH 2W 1-20GHZ, CUT-
Need more? Email Us
Mini-Circuits
SMT TBM, RF/LO FREQ 130-2430 MHZ
Need more? Email Us
Espressif
WI-FI AND BLUETOOTH LE MODULES
Need more? Email Us
Qorvo US Inc.
HI-ISO MIPI DPDT FOR 5G AND SRS
Need more? Email Us
pSemi
SP4T, 18 GHZ, FAST SWITCHING, AB
Need more? Email Us
Analog Devices Inc.
22GHZ WB FRAC SYNTH WITH SYNCHRO
Need more? Email Us
Inventek Systems
RF ANT 2.4GHZ PCB TRACE CONN MT
Need more? Email Us
Quectel
RF TXRX MOD CELL NAV SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess