EN
  • EN
  • DE

X9258TS-F

Part No X9258TS-F
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404163-X9258TS-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9258TS-F CAD Model

Description

The X9258TS-F is a digitally controlled potentiometer (XDCP) manufactured by Intersil. This device allows for electronic adjustment and calibration using digital controls. It combines a resistor array with non-volatile memory, ensuring that wiper positions are retained even when power is removed.

Applications

  • Power Supply Calibration: Adjusting and calibrating voltage and current levels in power supplies.
  • Audio Volume Control: Providing precise and repeatable volume adjustments in audio systems.
  • Gain Control in Amplifiers: Fine-tuning the gain of amplifier circuits.
  • Sensor Calibration: Compensating for sensor variations and drift.
  • Bias Adjustment in Analog Circuits: Setting bias points for optimal circuit performance.

Features

  • Solid-State Potentiometer: Eliminates mechanical wear and tear associated with traditional potentiometers.
  • Non-Volatile Memory: Stores wiper positions even when power is removed, ensuring settings are retained.
  • Digital Control: Allows for precise and repeatable resistance settings via a digital interface.
  • Multiple Resistance Values: Available in various resistance values to suit different application requirements.
  • Three-Wire Interface: Offers a simple and efficient three-wire serial interface for communication.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.

Benefits

  • Increased Reliability: Solid-state design enhances long-term reliability and reduces maintenance.
  • Precise and Repeatable Settings: Digital control enables accurate and consistent resistance adjustments.
  • Remote Control: Allows for remote adjustment and calibration via digital communication.
  • Reduced Component Count: Integrates potentiometer and memory into a single integrated circuit.
  • Improved System Performance: Optimizes circuit performance through precise and repeatable adjustments.

Additional Details

The X9258TS-F typically uses a three-wire serial interface (e.g., SPI-compatible). This allows a microcontroller or other digital device to control the wiper position. The non-volatile memory ensures that the set resistance value is maintained even after power is turned off and on. Key specifications often found in the datasheet include the total resistance value, the resolution (number of taps), the supply voltage range, the operating temperature range, the details of the three-wire interface, and the specific package type (e.g., SOIC). The 'TS' likely indicates a specific package type (Thin Shrink Small Outline Package), and '-F' often denotes a lead-free finish.

This digitally controlled potentiometer offers a stable, reliable, and precise solution for adjustment and calibration needs in a wide range of electronic circuits, providing a digital replacement for traditional mechanical potentiometers.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess