EN
  • EN
  • DE

X4045

Part No X4045
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Description CPU Supervisor with 4kbit EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403933-X4045
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X4045 CAD Model

Description

The Intersil X4045 is a 4Kbit EEPROM, organized as 512 x 8 bits. This non-volatile memory device is designed for applications requiring data retention even when power is removed. The X4045 features low power consumption, making it suitable for battery-powered and energy-sensitive systems.

Applications

  • Industrial Control Systems: Storing parameters and calibration settings for sensors and actuators.
  • Medical Devices: Storing configuration and calibration data in portable medical equipment.
  • Smart Cards: Used for storing identification and authentication data.
  • Automotive Electronics: Storing data such as mileage, engine parameters, and diagnostic information.
  • Set-Top Boxes: Storing user preferences and channel settings.

Features

  • Non-Volatile Memory: Retains data when power is off.
  • 4Kbit Capacity: Organized as 512 x 8 bits.
  • Low Power Consumption: Minimizes power usage for battery-operated devices.
  • Serial Interface: Commonly uses a serial interface like I2C or SPI.
  • Write Protection: Prevents accidental data overwrites.
  • High Endurance: Supports a large number of write cycles.
  • Wide Voltage Range: Operates over a broad voltage range, typically 2.7V to 5.5V.

Benefits

  • Reliable Data Retention: Guarantees data integrity even during power outages.
  • Energy Efficiency: Reduces power consumption, extending battery life.
  • Simple Integration: Easy to interface with microcontrollers and other digital circuits.
  • Cost-Effective Solution: Provides a reliable and affordable non-volatile memory option.
  • Long-Term Reliability: High endurance ensures long-lasting performance.

Additional Details

The X4045 is available in various package options, including DIP, SOIC, and TSSOP. The operating temperature range usually spans from -40°C to +85°C. Key features often include self-timed write cycles and page write functionality to improve write performance. It is widely compatible with microcontrollers from different manufacturers, offering flexibility in system design. For specific timing details, pin configurations, and power consumption characteristics, refer to the device datasheet.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $8.9258
Qualcomm
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess