EN
  • EN
  • DE

X28HC64J-12

Part No X28HC64J-12
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403898-X28HC64J-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28HC64J-12 CAD Model

Description

The X28HC64J-12 is a 64K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (now Renesas). It is a non-volatile memory device that provides electrically erasable and programmable capabilities. This feature allows for in-system updates and modifications, making it ideal for applications requiring frequent data changes without physical chip removal.

Applications:

  • Embedded Systems: Stores firmware, configuration settings, and boot code in a wide variety of embedded applications.
  • Industrial Control: Used in programmable logic controllers (PLCs) and other industrial automation equipment to store program code and calibration data.
  • Data Acquisition Systems: Stores sensor data and calibration parameters in data loggers and other data acquisition devices.
  • Medical Devices: Stores device settings, calibration data, and patient-specific information in medical equipment.
  • Automotive Electronics: Stores calibration data, engine control parameters, and other critical information in automotive systems.

Features:

  • 64Kbit (8K x 8) Organization: Offers a storage capacity of 64 kilobits, organized as 8192 bytes of 8 bits each.
  • Fast Access Time: Provides a typical access time of 120ns, enabling quick read operations.
  • Low Power Consumption: Utilizes CMOS technology for low power dissipation, making it suitable for battery-powered applications.
  • Electrically Erasable and Programmable: Allows for in-system updates and modifications via electrical erasure and programming.
  • Page Mode Write: Supports page mode write operations for faster programming of multiple bytes.
  • Data Retention: Retains data for extended periods, even when power is removed.
  • JEDEC Standard Pinout: Adheres to the JEDEC standard pinout for easy integration into existing systems.
  • Endurance: Provides a specified number of erase/write cycles, ensuring long-term reliability.

Benefits:

  • Flexibility: Electrically erasable and programmable, enabling easy updates and modifications.
  • Non-Volatile Storage: Maintains data integrity even when power is off.
  • Reliability: High endurance and data retention characteristics ensure dependable operation.
  • Ease of Integration: Standard pinout simplifies integration into existing systems.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.

Additional Details:

The X28HC64J-12 operates on a single 5V power supply. It features a TTL-compatible I/O interface for easy interfacing with microprocessors and microcontrollers. The device includes a write protection feature to prevent accidental data corruption. It is commonly available in a 28-pin PDIP (Plastic Dual In-line Package). The operating temperature range typically spans from 0°C to +70°C.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess