EN
  • EN
  • DE

X28HC256J15HY

Part No X28HC256J15HY
Manufacturer Intersil
Catalog Custom Parts (U - Z)
Description Intersil Plcc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1185362-X28HC256J15HY
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28HC256J15HY CAD Model

Description

The X28HC256J15HY is a high-performance 256K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. This memory device is designed for applications requiring non-volatile storage with fast access times and low power consumption. It offers a reliable solution for storing configuration data, firmware, and other critical information in a wide range of electronic systems.

Applications

  • Embedded systems requiring non-volatile memory
  • Industrial control equipment
  • Telecommunications equipment
  • Data logging applications
  • Instrumentation
  • Aerospace and military applications (depending on grade)
  • Automotive electronics (depending on grade)

Features

  • High-speed access time: Typically 150ns (nanoseconds)
  • Low power consumption: CMOS technology ensures minimal power usage during operation and standby.
  • Non-volatile storage: Data is retained even when power is removed.
  • Electrically erasable and programmable: Allows for in-system updates and modifications.
  • Page mode operation: Enables faster write cycles.
  • JEDEC standard pinout: Simplifies integration into existing designs.
  • TTL-compatible inputs and outputs: Ensures compatibility with a wide range of microprocessors and microcontrollers.
  • High endurance: Capable of withstanding a large number of erase/write cycles.

Benefits

  • Improved system performance: Fast access times reduce latency and improve overall system responsiveness.
  • Reduced power consumption: Low power requirements extend battery life in portable devices and reduce energy costs in other applications.
  • Increased system reliability: Non-volatile storage ensures data integrity in the event of power loss.
  • Simplified system design: JEDEC standard pinout and TTL compatibility simplify integration and reduce development time.
  • Flexibility and adaptability: Electrically erasable and programmable functionality allows for in-system updates and modifications, enabling greater flexibility and adaptability.
  • Lower system cost: Integration can reduce the bill of materials and space requirements.

Additional Details

The X28HC256J15HY is typically packaged in a JEDEC standard DIP (Dual In-line Package). It operates over a specific temperature range (commercial, industrial, or military, depending on the specific grade). The device supports a 5V power supply. It is crucial to consult the Intersil datasheet for detailed specifications, including timing diagrams, electrical characteristics, and application notes, to ensure proper operation and integration into the target system.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Zarlink
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess