EN
  • EN
  • DE

X2816CS-12T1

Part No X2816CS-12T1
Manufacturer Intersil
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015325-X2816CS-12T1
Categories OEM Parts(T-Z)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2816CS-12T1 CAD Model

Description

The X2816CS-12T1 is a 16K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. This non-volatile memory device is designed for applications requiring infrequent data updates and long-term data retention. The '16' in the part number indicates a memory capacity of 16 kilobits (2KB). The '-12' specifies the access time in nanoseconds. EEPROMs are used to store configuration data, calibration constants, and other information that needs to be preserved even when power is removed. The 'CS' indicates a ceramic side-brazed package, while 'T1' signifies a specific tape and reel packaging for automated assembly. The X2816 series is known for its reliability and ease of use.

Applications

  • Data Storage
  • Configuration Storage
  • Calibration Data Storage
  • Industrial Control Systems
  • Instrumentation

Features

  • 16K EEPROM: Provides 16 kilobits of non-volatile memory.
  • Fast Access Time: The -12 indicates a 120ns access time, enabling quick data retrieval.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Electrically Erasable and Programmable: Allows for in-system programming and data updates.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Industry-Standard Pinout: Facilitates easy replacement and integration.
  • High Reliability: Robust design and manufacturing processes ensure dependable operation.

Benefits

  • Data Retention: Ensures that critical data is preserved even during power outages.
  • In-System Programmability: Allows for easy data updates without removing the device from the circuit.
  • Reduced Power Consumption: Minimizes energy requirements in battery-powered or energy-sensitive applications.
  • Simplified System Design: Easy to integrate with other digital logic circuits.
  • Enhanced Reliability: Provides dependable operation in demanding environments.

Additional Details

The X2816CS-12T1 operates within a specified voltage and temperature range. Detailed specifications including timing characteristics, power consumption figures, and programming algorithms are available in the device datasheet. It is crucial to consult the datasheet for accurate and up-to-date information before incorporating this EEPROM into a design. The erase/write cycle endurance is a key parameter to consider, as EEPROMs have a limited number of erase/write cycles. Proper power supply decoupling and noise filtering are essential for reliable operation. The programming voltage and timing requirements must be strictly adhered to prevent damage to the device. The device uses a parallel interface.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess