EN
  • EN
  • DE

5275-06A

Part No 5275-06A
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Poles 6
Pitch 3.96 mm
RoHS Compliant
Shape Straight
Win Source Part Number 1039122-5275-06A
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5275-06A CAD Model

Description

The Molex 5275-06A is a crimp terminal designed for use in various wire-to-board and wire-to-wire connector systems. As a component of Molex's broad connector portfolio, it is engineered to provide reliable electrical connections in a wide range of applications.

Applications

  • Consumer electronics: Appliances, entertainment systems
  • Automotive: Wiring harnesses, control systems
  • Industrial equipment: Control panels, machinery
  • Telecommunications: Networking equipment
  • Medical devices: Diagnostic and therapeutic equipment

Features

  • Crimp termination
  • Tin plated
  • Phosphor bronze material
  • Accepts a range of wire gauges
  • Designed for automated assembly

Benefits

  • Reliable electrical connection
  • Corrosion resistance
  • Durable and long-lasting
  • Versatile wire gauge compatibility
  • Efficient manufacturing process

Additional Details

The Molex 5275-06A crimp terminal is typically made of phosphor bronze with a tin plating to provide good conductivity and corrosion resistance. It is designed to be crimped onto a wire, creating a secure mechanical and electrical connection. The crimp design ensures a gas-tight seal, which helps to prevent oxidation and maintain a reliable connection over time. The terminal is compatible with a range of wire gauges, allowing for flexibility in application. Proper crimping tools and techniques are essential to ensure the integrity and reliability of the wire termination. The tin plating provides excellent solderability, making it easy to solder the terminal to a PCB or other component if desired. This terminal is commonly used in applications requiring a robust and reliable wire-to-board or wire-to-wire connection. The design allows for automated assembly, which can improve manufacturing efficiency and reduce costs.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess