EN
  • EN
  • DE

X25040

Part No X25040
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403778-X25040
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25040 CAD Model

Description

The X25040 is a 4Kb serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (now Renesas). This device provides non-volatile memory storage, meaning it retains data even when power is removed. It's organized as 512 bytes of 8 bits each and is designed for applications where reliable, in-system electrically erasable and programmable memory is required.

Applications:

  • Consumer Electronics: Used in various consumer electronics devices such as televisions, DVD players, and audio equipment for storing settings, configurations, and user preferences.
  • Industrial Control Systems: Deployed in industrial automation equipment for storing calibration data, program parameters, and fault logs.
  • Automotive Electronics: Utilized in automotive applications for storing configuration data, such as radio presets, seat settings, and other vehicle-specific parameters.
  • Medical Devices: Used in medical equipment for storing calibration data, device settings, and patient information.
  • Telecommunications Equipment: Employed in telecom devices for storing configuration parameters, network settings, and call logs.
  • Computer Peripherals: Used in printers, scanners, and other computer peripherals for storing firmware and configuration data.

Features:

  • Non-Volatile Memory: Retains data without power.
  • In-System Programmable: Can be programmed and erased electrically while in the system, simplifying updates and configuration changes.
  • Serial Interface: Typically utilizes a serial interface such as SPI or Microwire for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • High Endurance: Offers a high number of erase/write cycles, ensuring long-term reliability.
  • Data Protection: Includes features to protect against accidental writes and data corruption.
  • Compact Package: Available in small package sizes such as DIP, SOIC, and TSSOP for space-constrained applications.

Benefits:

  • Reliable Data Storage: Provides reliable and non-volatile data storage, ensuring data integrity even in harsh environments.
  • Easy to Integrate: Simple serial interface allows for easy integration with a wide range of microcontrollers and digital systems.
  • Flexible Programming: In-system programmability enables easy updates and configuration changes without removing the device from the system.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Long-Term Reliability: High endurance ensures long-term reliability, reducing the need for frequent replacements.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements in a variety of applications.

Additional Details:

Consult the official Intersil (now Renesas) datasheet for the X25040 for complete technical specifications, including operating voltage, temperature range, interface details (SPI or Microwire), and timing characteristics. The datasheet provides detailed information on electrical characteristics, timing diagrams, and package dimensions. The X25040 is known for its robust performance and ease of use in embedded systems.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $32.5000
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess