EN
  • EN
  • DE

DS1225AB-85+

Part No DS1225AB-85+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT 85NS 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Access Time 85ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 142881-DS1225AB-85+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1225AB-85+ CAD Model

Description

Maxim Integrated DS1225AB-85+ Nonvolatile SRAM

The Maxim Integrated DS1225AB-85+ is a 64K Nonvolatile SRAM designed to provide a reliable and durable data storage solution. This high-performance memory module combines the convenience of static RAM with a non-volatile data retention feature, ensuring that information is preserved even when the power supply is removed.

Key Features

  • Capacity: The DS1225AB-85+ offers a substantial 64K (8K x 8) of memory, providing ample space for critical data storage needs.
  • Access Time: With an access time of 85ns, this SRAM delivers fast data retrieval, significantly enhancing system performance for applications requiring rapid access to stored information.
  • Nonvolatile Storage: The integration of nonvolatile elements ensures that data is not lost when the device is powered down, making it ideal for applications that require data retention without a constant power supply.
  • Automatic Battery Backup: The DS1225AB-85+ switches to its onboard lithium battery automatically during power loss, seamlessly maintaining data integrity.
  • Write Protection: A write-protect feature is included to prevent inadvertent writes, which can be critical in preserving the integrity of the stored data.
  • High Reliability: The device is designed with Maxim Integrated's renowned quality, ensuring a high degree of reliability and a long operational lifespan.
  • Compatibility: The DS1225AB-85+ is designed to be pin-compatible with other standard 28-pin 8K x 8 static RAMs, allowing for easy upgrades and system integration.

Applications

The DS1225AB-85+ is well-suited for a wide range of applications where data integrity and retention are paramount. These include but are not limited to:

  • Industrial control systems
  • Utility meters
  • Medical devices
  • Data collection devices
  • Point-of-sale terminals

Maxim Integrated's DS1225AB-85+ is an excellent choice for designers and engineers looking for a memory solution that combines the speed of SRAM with the reliability of nonvolatile storage. Its robust design and comprehensive features make it a versatile component for critical data storage applications.

You May Also Be Interested in

Samsung
SRAM 2Mx32
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
SRAM sync 512Kx36
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess