EN
  • EN
  • DE

X24C00PI-2.7

Part No X24C00PI-2.7
Manufacturer Intersil
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411898-X24C00PI-2.7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24C00PI-2.7 CAD Model

Description

The Intersil X24C00PI-2.7 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device with a serial interface. It provides non-volatile storage for a variety of applications where data retention is crucial, even when power is removed.

Applications:

  • Consumer electronics: Used for storing configuration data, user preferences, and serial numbers in TVs, set-top boxes, and audio equipment.
  • Industrial control systems: Employed for storing calibration data, program parameters, and equipment settings in industrial controllers and monitoring devices.
  • Automotive electronics: Integrated into automotive systems for storing vehicle identification numbers (VINs), diagnostic codes, and other critical vehicle data.
  • Medical devices: Utilized in medical equipment for storing patient data, device settings, and calibration information.
  • Smart cards: Can be found in smart cards for storing user credentials, financial information, and other sensitive data.

Features:

  • 128 bytes of EEPROM: Provides a small but reliable non-volatile storage capacity.
  • Serial interface: Uses a simple serial communication protocol for easy integration with microcontrollers and other digital systems.
  • Low voltage operation: Operates at 2.7V, making it suitable for low-power applications.
  • Self-timed write cycle: Simplifies write operations by automatically timing the write cycle.
  • High reliability: Offers excellent data retention and endurance characteristics.
  • Small package: Available in a compact package for space-constrained applications.

Benefits:

  • Non-volatile data storage: Retains data even when power is lost, ensuring that critical information is preserved.
  • Easy integration: Simple serial interface allows for straightforward connection to microcontrollers.
  • Low power consumption: Minimizes power requirements, making it suitable for battery-powered devices.
  • High endurance: Can withstand a large number of write cycles without data corruption.
  • Compact size: Saves board space in space-constrained designs.
  • Reliable performance: Ensures consistent and dependable data storage.

Additional Details:

The X24C00PI-2.7 typically utilizes a 2-wire serial interface (I2C) for communication. The device address is programmable, allowing multiple devices to share the same bus. The write cycle time is typically a few milliseconds. The operating temperature range is usually industrial grade (-40°C to +85°C). Data retention is guaranteed for several years, and endurance is typically rated at 1 million write cycles per byte. Refer to the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess