EN
  • EN
  • DE

TW9919-PE1-GR

Part No TW9919-PE1-GR
Manufacturer Intersil
Catalog Interface - Encoders, Decoders, Converters
Description IC DECOD VIDEO NTSC/PAL 128TQPF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Standard Package 66
Category Integrated Circuits(ICs)
Family Interface - Encoders Decoders Converters
Packaging Tray
Type Video Decoder
Applications LCD TV/Monitor
Voltage - Supply Analog 2.5V 3.3V
Voltage - Supply Digital 2.5V 3.3V
Mounting Style SMD/SMT
Package 128-QFP
Manufacturer Device Package 128-PQFP (14x20)
Catalog Video Encoders Decoders
Win Source Part Number 052322-TW9919-PE1-GR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW9919-PE1-GR CAD Model

Description

The TW9919-PE1-GR is a high-performance, low-power NTSC/PAL/SECAM video decoder from Intersil. It's designed to convert analog video signals into digital component video, suitable for various display and processing applications. This decoder incorporates advanced features that ensure superior video quality and minimize the need for external components.

Applications

  • Automotive infotainment systems
  • Security surveillance systems (DVRs, cameras)
  • Portable media players
  • Video capture cards
  • LCD and plasma televisions

Features

  • NTSC/PAL/SECAM auto-detection
  • Integrated anti-aliasing filter
  • Four 10-bit ADCs for component video inputs
  • Adaptive comb filter for improved color separation
  • Automatic gain control (AGC) for robust signal handling
  • Brightness, contrast, saturation, and hue (BCSH) control
  • I2C interface for control and configuration
  • Low power consumption
  • Supports various output formats (ITU-R BT.656)

Benefits

  • High-quality video decoding: The adaptive comb filter and 10-bit ADCs ensure clear and accurate video reproduction.
  • Versatile application: The NTSC/PAL/SECAM auto-detection allows for worldwide compatibility.
  • Reduced BOM cost: Integrated features minimize the need for external components.
  • Easy integration: The I2C interface simplifies control and configuration within a larger system.
  • Low power consumption: Ideal for portable and energy-sensitive applications.

Additional Details

The TW9919-PE1-GR operates on a single 3.3V power supply. It is available in a compact package, making it suitable for space-constrained applications. The device's robust AGC ensures consistent video quality even with varying input signal strengths. The integrated anti-aliasing filter further enhances image clarity by reducing unwanted artifacts. The I2C interface allows for precise control over various parameters, enabling fine-tuning of the video output to meet specific application requirements.

You May Also Be Interested in

Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $30.6950
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Asahi Kasei Microsystems
Need more? Email Us
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
NXP / Nexperia
Lowest to $16.8087
Analog Devices Inc.
IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $6.6762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess