EN
  • EN
  • DE

SI1022RR-T1-E3

Part No SI1022RR-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189510-SI1022RR-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI1022RR-T1-E3 CAD Model

Description

The SI1022RR-T1-E3 is a Schottky Barrier Rectifier manufactured by Vishay. It's designed for high-efficiency rectification and low forward voltage drop, making it suitable for a variety of power management applications. The 'RR' likely indicates a specific performance characteristic of the rectifier.

Applications:

  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • High-frequency rectification
  • Free-wheeling diodes
  • Blocking diodes
  • LED lighting

Features:

  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • Guard ring for overvoltage protection
  • Low leakage current
  • Surface mount package (e.g., eSMP series)
  • RoHS compliant

Benefits:

  • High Efficiency: Low forward voltage drop minimizes power dissipation.
  • Fast Switching: Reduces switching losses in high-frequency applications.
  • Robustness: High surge current capability handles transient conditions.
  • Compact Design: Surface mount package for space-saving applications.
  • Reliable: Guard ring provides overvoltage protection.
  • Environmentally Compliant: RoHS compliant, meeting environmental standards.

Additional Details:

The SI1022RR-T1-E3 Schottky rectifier provides a low forward voltage drop, which is critical for maximizing efficiency in power conversion circuits. Its fast switching speed enables efficient operation in high-frequency applications. The device's surge current handling capability ensures reliable performance under transient conditions. It's available in surface-mount packages to conserve board space. The 'T1' likely relates to the package type or tape and reel orientation for automated assembly. The 'E3' suffix confirms compliance with RoHS regulations.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5787 $57.8700
245+ $0.4747 $116.3015
380+ $0.4597 $174.6860
520+ $0.4447 $231.2440
675+ $0.4297 $290.0475
900+ $0.3858 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,626 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess