EN
  • EN
  • DE

TW2865-LA3-GR-EVAL

Part No TW2865-LA3-GR-EVAL
Manufacturer Intersil
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR TW2865-LA3-GR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Intersil
Series Techwell
Part Status Obsolete(EOL)
Main Purpose Video, Video Processing
Utilized IC / Part TW2865
Supplied Contents Board(s)
Win Source Part Number 798546-TW2865-LA3-GR-EVAL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TW2865-LA3-GR-EVAL CAD Model

Description

The TW2865-LA3-GR-EVAL is an evaluation board designed to showcase the features and capabilities of the TW2865, a high-performance quad analog video decoder from Intersil. This evaluation board provides a platform for engineers to test and develop applications using the TW2865, enabling them to evaluate its video decoding performance, image quality, and system integration capabilities.

Applications:

  • Security surveillance systems
  • Digital video recorders (DVRs)
  • Automotive camera systems
  • Industrial video inspection equipment
  • Video conferencing systems

Features:

  • Supports quad analog video inputs (NTSC/PAL/SECAM)
  • High-performance ADCs for accurate video signal conversion
  • Advanced video decoding algorithms for superior image quality
  • De-interlacing and noise reduction features
  • On-board connectors for easy connection to video sources and displays
  • Comprehensive test points for signal monitoring and debugging
  • Example firmware and documentation for quick start-up

Benefits:

  • Easy evaluation: The evaluation board simplifies the process of testing and evaluating the TW2865, allowing engineers to quickly assess its performance.
  • Accelerated development: The example firmware and documentation provide a starting point for application development, reducing development time.
  • Improved image quality: The advanced video decoding algorithms and noise reduction features deliver superior image quality.
  • Flexible connectivity: On-board connectors provide easy connection to a wide range of video sources and displays.
  • Comprehensive debugging: Test points allow for easy monitoring and debugging of signals, simplifying troubleshooting.
  • Cost-effective solution: The evaluation board provides a cost-effective way to evaluate the TW2865 before committing to a full system design.

Additional Details:

The TW2865-LA3-GR-EVAL typically includes all the necessary components and connectors for evaluating the TW2865. It may also include example software drivers and documentation to help users get started quickly. The evaluation board is designed to be used with a standard power supply and can be connected to a PC for control and data logging. Refer to the Intersil documentation for detailed instructions on using the evaluation board and the TW2865.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess