EN
  • EN
  • DE

TPS2053BEVM-294

Part No TPS2053BEVM-294
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description TPS2053BEVM-294 / TPS2053B USB Power Switch Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Distribution Switch (Load Switch)
Embedded No
Utilized IC / Part TPS2053B
Primary Attributes 2.7V ~ 5.5V Input Voltage
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Supplied Contents Board(s)
Win Source Part Number 797862-TPS2053BEVM-294
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPS2053B
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS2053BEVM-294 CAD Model

Description

The TPS2053BEVM-294 is a versatile evaluation module designed by Texas Instruments to facilitate the testing and performance analysis of the TPS2053B, a triple-channel, current-limited, power-distribution switch. This tool is essential for designers and engineers who need to assess the features and capabilities of the TPS2053B in various USB and other power-distribution applications.

Key Features of the TPS2053BEVM-294

  • Triple-Channel Configuration: The evaluation module contains three independently controlled power-distribution switches, providing multiple channels for testing simultaneous operations.
  • Current-Limiting Functionality: Each channel of the TPS2053B incorporates current-limiting features to protect the device and the load from overcurrent conditions.
  • Thermal Overload Protection: The built-in thermal overload protection ensures safe operation by shutting down the output if the die temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at safe voltage levels, protecting both the switch and the connected devices.
  • Fast Overcurrent Response: The TPS2053B quickly responds to overcurrent situations, providing rapid protection for sensitive components.

Applications

The TPS2053BEVM-294 is ideal for evaluating the TPS2053B switch in applications such as:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Battery-charger circuits
  • Portable electronics

Design and Layout

The evaluation module features a compact design with clearly labeled test points, making it easy to connect to external test and application circuitry. The layout is optimized to mirror typical application circuits, ensuring that the evaluation results are relevant and can be directly applied to real-world designs.

Package Contents

The TPS2053BEVM-294 package includes the evaluation module board pre-mounted with the TPS2053B device. Additionally, the package comes with comprehensive documentation, including a user guide and schematic diagrams, to assist in the evaluation process.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess