EN
  • EN
  • DE

TA11850

Part No TA11850
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 353069-TA11850
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA11850 CAD Model

Description

The Intersil TA11850 is a wideband amplifier designed for use in various communication and instrumentation applications. It's known for its high gain and bandwidth characteristics, making it suitable for amplifying signals across a wide frequency range.

Applications

  • RF Communication Systems: Used in receiver and transmitter chains for signal amplification.
  • Instrumentation: Employed in test and measurement equipment for amplifying weak signals.
  • Broadband Amplifiers: Suitable for broadband amplifier designs requiring high gain and bandwidth.
  • Wireless Communication: Can be integrated into wireless communication devices to enhance signal strength.
  • Radar Systems: Used in radar systems for signal amplification and processing.

Features

  • High Gain: Provides significant signal amplification.
  • Wide Bandwidth: Operates effectively across a broad frequency range.
  • Low Noise Figure: Minimizes added noise during amplification.
  • High Linearity: Ensures minimal signal distortion.
  • Stable Performance: Delivers consistent and reliable performance across various operating conditions.

Benefits

  • Improved Signal Strength: Amplifies weak signals for enhanced communication and detection.
  • Enhanced Communication Range: Extends the operational range of wireless and wired communication systems.
  • Accurate Measurements: Enables precise and reliable measurements in instrumentation applications.
  • Reduced Signal Distortion: Maintains signal integrity for high-quality performance.
  • Increased System Reliability: Provides stable and consistent performance, enhancing overall system reliability.

Additional Details

The TA11850 typically operates with a supply voltage range suitable for common electronic systems. Its packaging is designed for efficient heat dissipation, ensuring stable performance even under demanding conditions. The amplifier's specifications include detailed parameters such as gain flatness, input and output impedance, and power consumption. Proper impedance matching is crucial for optimal performance, and external components may be required to achieve this. The device is manufactured using advanced semiconductor processes to ensure high reliability and consistent performance.

For specific technical specifications, refer to the official Intersil datasheet for the TA11850. This will provide detailed information on operating conditions, electrical characteristics, and recommended application circuits.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess