EN
  • EN
  • DE
  • IT

MC34715

Part No MC34715
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222989-MC34715
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34715 CAD Model

Description

ON Semiconductor MC34715 Product Overview

The MC34715 from ON Semiconductor is a high-efficiency, integrated Power Management Integrated Circuit (PMIC) designed to meet the demanding energy requirements of modern electronic devices. This compact and versatile component is ideal for a wide range of applications, including portable electronics, networking equipment, and industrial systems.

Key Features

  • High Efficiency: The MC34715 is engineered to provide high efficiency across a wide range of load conditions, ensuring optimal battery life and thermal performance.
  • Integrated Design: This PMIC integrates multiple power management functions into a single chip, reducing the overall system footprint and simplifying the design process.
  • Flexible Power Supply: It supports a variety of input voltages, accommodating different power sources and enabling its use in a broad array of devices.
  • Programmable Output: The output voltages are programmable via an I2C interface, allowing for precise control over the power supply to meet specific application requirements.
  • Protection Features: The MC34715 includes a comprehensive set of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

The versatility of the MC34715 makes it suitable for a diverse range of applications:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • Networking Hardware such as Routers and Switches
  • Industrial Control Systems

Technical Specifications

The MC34715 operates within a specified temperature range and is available in a compact package that is conducive to space-constrained applications. It has been designed to meet the rigorous standards of ON Semiconductor, ensuring reliability and performance.

Conclusion

ON Semiconductor's MC34715 is a sophisticated PMIC solution that brings together efficiency, integration, and flexibility. It is an excellent choice for designers looking to enhance the power management capabilities of their next-generation electronic products. With its advanced features and comprehensive protection mechanisms, the MC34715 stands out as a robust and reliable component in the field of power management technology.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757
Agere Systems
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
EliteMT
Lowest to $3.8356
EliteMT
Lowest to $4.2044
EliteMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess