EN
  • EN
  • DE

ISL78601AVZ

Part No ISL78601AVZ
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Multi-cell Li-Ion Battery Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1065928-ISL78601AVZ
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL78601AVZ CAD Model

Description

The ISL78601AVZ is a highly integrated multi-channel power management IC (PMIC) designed for automotive applications. It integrates multiple voltage regulators, supervisors, and other functions into a single chip, providing a compact and efficient solution for powering automotive electronic systems.

Applications

  • Automotive Infotainment Systems: Powers the various components of in-car entertainment systems, including displays, audio amplifiers, and navigation systems.
  • Automotive Instrument Clusters: Provides power management for digital instrument clusters and head-up displays.
  • Advanced Driver-Assistance Systems (ADAS): Supplies power to sensors, processors, and other components in ADAS systems, such as camera-based lane departure warning and adaptive cruise control.
  • Body Control Modules (BCM): Manages power distribution within BCMs, which control various vehicle functions like lighting, door locks, and wipers.
  • Telematics Control Units (TCU): Powers the communication and processing components within TCUs for vehicle tracking and remote diagnostics.

Features

  • Multiple Voltage Regulators: Integrates multiple buck and LDO regulators to provide various voltage rails for different system components.
  • Supervisory Functions: Includes voltage monitoring and reset functions to ensure system stability and reliability.
  • Watchdog Timer: Features a watchdog timer to prevent system lockup.
  • I2C Interface: Provides an I2C interface for configuration and monitoring.
  • Protection Features: Incorporates overvoltage, overcurrent, and overtemperature protection features.
  • Automotive Grade: Qualified to automotive AEC-Q100 standards.

Benefits

  • Compact Solution: Reduces board space by integrating multiple power management functions into a single chip.
  • High Efficiency: Provides high efficiency power conversion, minimizing power dissipation and heat generation.
  • Robust Protection: Offers comprehensive protection features to ensure system reliability in harsh automotive environments.
  • Simplified Design: Simplifies system design with its integrated features and I2C interface.
  • Automotive Qualified: Meets stringent automotive quality and reliability requirements.

Additional Details

The ISL78601AVZ typically operates from a 12V automotive battery supply. It is available in a thermally enhanced package to facilitate heat dissipation. The specific voltage and current ratings of the integrated regulators vary depending on the configuration. Consult the Intersil datasheet for detailed electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess