Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Applications -48V, VoIP
Features Auto Retry, Fault Timeout
Programmable Features Current Limit, OVP, UVLO
Supply Voltage - Operating 20 V to 80 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 2.4mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, /PWRGD, OV, UV
Win Source Part Number 1048457-ISL6141CB-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6141CB-T CAD Model

Description

Intersil's ISL6141CB-T is a hot swap controller that comes in an 8-SOIC package.

  • Programmable: Yes
  • Features: Auto Retry and Fault Timeout
  • Applications: -48V and VoIP
  • Supply Voltage: 20 V to 80 V
  • Channels: One
  • Programmable Features: Current Limit, OVP, and UVLO
  • Feature Pins: DRAIN, /PWRGD, OV, UV
  • Mounting: Surface Mount Technology (SMT)
  • Popularity: Medium
  • Status: Obsolete (EOL)
  • Supply and Demand: Balanced
  • Operating Temperature: 0°C to 70°C

You May Also Be Interested in

Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $6.3063
ECAD model for LT1640AHIS8#TRPBF
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $2.6986
ECAD model for MAX5901LAEUT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention