Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Intersil
Package Bag
Product Status Obsolete
Function Access High Voltage Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 132 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 163424-ISL5571AIB
Ultra Librarian 3D Model Ultra Librarian ISL5571AIB CAD Model

Description

The Intersil 163424-ISL5571AIB is a high voltage switch designed for access applications.

  • Category: Interface - Telecom
  • Package: 16-SOIC
  • Pieces per Package: 132
  • Operating Temperature: -40°C to 85°C
  • Voltage Supply: 4.5V to 5.5V
  • Mounting: Surface mount device
  • Status: Obsolete
  • Manufacturer: Intersil

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $411.0776
ECAD model for BCM56680B1KFSB
Rohm Semiconductor
Sound Generator 36-Pin VQFN / Melody Sound Source LSI for Cellular Phone
Lowest to $20.3084
ECAD model for BU8788KN
Others
Need more? Email Us
ECAD model for 1242AV4
Broadcom Limited
INTEGRATED GBE MOBILE MAC/PHY
Lowest to $7.5301
ECAD model for BCM5751KFB
Cypress Semiconductor Corp
Framer 5V 100-Pin TQFP / 200 MBaud HOTLink? Transceiver
Lowest to $162.9851
ECAD model for CY7C924ADX-AI
Microchip Technology
IC ECHO CANCELLER DUAL 28PLCC
Lowest to $28.7987
ECAD model for MT9122AP1
Cypress Semiconductor Corp
Lowest to $817.4841
ECAD model for BCM56440XB0IFSB
Others
Need more? Email Us
ECAD model for LXT300ZPE
Infineon Technologies
Need more? Email Us
ECAD model for PEB4264TV1.1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention