EN
  • EN
  • DE

STGB20M65DF2

Part No STGB20M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT TRENCH 650V 40A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features IGBT Trench Field Stop 650 V 40 A 166 W Surface Mount D2PAK
Manufacturer STMicroelectronics
Series M
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STGB20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935357-STGB20M65DF2
Ultra Librarian 3D Model Ultra Librarian STGB20M65DF2 CAD Model

Description

The STGB20M65DF2 is a state-of-the-art power transistor from STMicroelectronics, designed to meet the high efficiency and reliability demands of today's power electronic applications. This advanced device is part of the MDmesh™ DM2 series, which features fast-recovery diode technology, making it an ideal choice for a wide range of high-performance applications.

Key Features

  • Breakthrough Voltage (V<sub>BR): The device boasts a 650V drain-source breakdown voltage, providing a comfortable margin for applications requiring high voltage operation.
  • Low On-Resistance (R<sub>DS(on)): With an on-resistance as low as 0.065 Ohm, the STGB20M65DF2 ensures minimal conduction losses, enhancing overall efficiency.
  • High Current Capability: This power transistor can handle continuous drain current up to 20A, making it suitable for high-power applications.
  • Fast-Recovery Diode: The integrated fast-recovery diode is optimized for high-speed switching, reducing switching losses and improving performance in resonant topologies.
  • Enhanced Switching Speed: The device is designed for fast switching, with low gate charge and capacitance, which results in reduced switching losses and faster operation.
  • Robustness: The STGB20M65DF2 is engineered for high ruggedness and reliability, ensuring a long operational lifespan even under harsh conditions.

Applications

The versatile characteristics of the STGB20M65DF2 make it suitable for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • High-Frequency Converters

With its combination of high voltage capability, efficiency, speed, and reliability, the STGB20M65DF2 from STMicroelectronics represents a top-tier component for designers looking to optimize their power electronic systems. Whether for industrial, commercial, or consumer applications, this power transistor is engineered to deliver superior performance where it counts.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0088 $50.4400
125+ $0.8277 $103.4625
190+ $0.8019 $152.3610
260+ $0.7760 $201.7600
335+ $0.7501 $251.2835
450+ $0.6725 $302.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,246 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess