Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 20V
Current - Output / Channel 40mA
Frequency 30MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SO
Part Number Series STP16D
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804153-STP16DPP05MTR
Ultra Librarian 3D Model Ultra Librarian STP16DPP05MTR CAD Model

Description

The STP16DPP05MTR is a sophisticated LED driver integrated circuit (IC) produced by STMicroelectronics, a global semiconductor leader. This particular IC is designed to cater to the needs of advanced LED applications, offering a blend of performance, efficiency, and flexibility that makes it suitable for a wide range of LED lighting solutions.

Key Features

  • Output Current Regulation: The STP16DPP05MTR provides constant current output to ensure uniform brightness across all connected LEDs, which is essential for high-quality lighting solutions.
  • 16 Constant Current Output Channels: With 16 channels, this driver can manage multiple LEDs simultaneously, making it perfect for medium to large LED arrays.
  • Adjustable Output Current: The output current can be set from 5 mA to 100 mA through external resistors, offering great design flexibility.
  • Serial Data Interface: The device supports a serial interface for data input, which simplifies the connection to microcontrollers or other control units.
  • Error Detection: It includes an error detection circuitry that monitors LED open-circuit and short-circuit conditions, enhancing the reliability of the lighting system.

Applications

The versatility of the STP16DPP05MTR makes it an ideal choice for a variety of LED lighting applications, including:

  • LED display panels
  • LED signage and billboards
  • Architectural lighting
  • Decorative and mood lighting
  • Commercial and retail lighting

Technical Specifications

Equipped with a wide range of technical specifications, the STP16DPP05MTR is designed to meet the rigorous demands of modern LED lighting systems:

  • Supply Voltage Range: 3.0V to 5.5V
  • Output Current per Channel: 5 mA to 100 mA
  • Max Clock Frequency: 30 MHz
  • Thermal Shutdown Protection
  • Packaging: TSSOP24

Conclusion

With its robust feature set and STMicroelectronics' reputation for quality, the STP16DPP05MTR LED driver IC stands out as a top choice for designers looking to create efficient, reliable, and flexible LED lighting systems. Its ability to drive multiple LEDs with consistent current and detect errors makes it a valuable component in any advanced LED application.

You May Also Be Interested in

NXP / Nexperia
8-bit Fm+ I2C-bus 100 mA 40 V LED driver
Need more? Email Us
ECAD model for PCA9624BS
STMicroelectronics
IC LED DRV RGLTR PWM 3A 16HTSSOP
Lowest to $5.0914
ECAD model for LED6000PHR
Analog Devices Inc.
IC PWM GENERATOR 56-TLAQFN
Lowest to $175.7576
ECAD model for LT8500ETJ#PBF
Nexperia USA Inc.
LED DRIVER / LED Driver IC Output Dimming
Lowest to $0.4788
ECAD model for NCR402U115
Infineon Technologies
IC LED DRIVER OFFL DIM 8DSO
Lowest to $0.9783
ECAD model for ICL8800XUMA1
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+
ON Semiconductor
IC LED DRVR LINEAR ANALOG 10SOIC / LED Driver IC 1 Output Linear Analog Dimming 10-SOIC
Lowest to $3.9117
ECAD model for NCL30170ADR2G
NXP / Nexperia
Smart, simple solutions for the 12 most common design concerns
Need more? Email Us
ECAD model for SSL3252
ON Semiconductor
IC LED DRVR LINEAR PWM 25MA SC88 / LED Driver IC 2 Output Linear PWM Dimming 25mA SC-88 (SC-70-6)
Lowest to $0.5562
ECAD model for FAN5640S7X

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2426 $56.0650
61+ $1.8400 $112.2400
95+ $1.7826 $169.3470
130+ $1.7250 $224.2500
168+ $1.6676 $280.1568
225+ $1.4951 $336.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention