EN
  • EN
  • DE

HIP75001SE

Part No HIP75001SE
Manufacturer Intersil
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1172883-HIP75001SE
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HIP75001SE CAD Model

Description

The Intersil HIP75001SE is a highly integrated power management IC (PMIC) designed for automotive applications. This device provides comprehensive power supply solutions, including multiple voltage rails and supervisory functions, tailored to meet the demanding requirements of automotive electronic control units (ECUs) and other automotive systems. It offers a compact footprint and robust performance, making it an ideal choice for space-constrained and harsh automotive environments.

Applications

  • Automotive Electronic Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Instrument Clusters

Features

  • Multiple Voltage Regulators: Includes multiple buck (step-down) regulators and LDOs (low-dropout regulators) to provide various voltage rails required by different system components.
  • Integrated Supervisory Functions: Features include power-on reset (POR), under-voltage lockout (UVLO), and watchdog timer to ensure system stability and reliability.
  • Programmable Outputs: Some voltage regulators and other outputs may be programmable to accommodate different system requirements.
  • Low Quiescent Current: Designed for low quiescent current to minimize power consumption in battery-powered automotive systems.
  • Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown to protect the IC and the connected system.
  • AEC-Q100 Qualified: Meets the stringent requirements of the Automotive Electronics Council (AEC) Q100 standard for automotive-grade components.

Benefits

  • Integrated Power Management: Combines multiple power supply functions into a single IC, reducing component count and board space.
  • Robust Automotive Performance: AEC-Q100 qualification ensures reliable operation in harsh automotive environments.
  • System Stability and Reliability: Integrated supervisory functions and protection features enhance system stability and prevent damage from electrical faults.
  • Low Power Consumption: Low quiescent current minimizes battery drain in automotive applications.
  • Flexible Power Supply Solution: Programmable outputs allow for customization to meet specific system requirements.

Additional Details

The HIP75001SE PMIC integrates several key power management functions into a single package, simplifying the design process and reducing the overall system cost. The precise configuration of the voltage regulators and supervisory features can vary depending on the specific implementation and application requirements. However, the core features typically include multiple buck regulators for efficient step-down voltage conversion, LDOs for clean and stable voltage rails, and supervisory functions to monitor and protect the system. The device is designed to operate over a wide temperature range, making it suitable for use in various automotive applications. Its integration and protection features contribute to the overall safety and reliability of the automotive electronic systems it supports.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Hanrun
Lowest to $0.9938
Phoenix Contact
Need more? Email Us
Microchip Technology
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess