EN
  • EN
  • DE

ANT3216LL11R2400A

Part No ANT3216LL11R2400A
Manufacturer Pulse
Catalog RF Antennas
Description RF ANT 2.45GHZ CER PATCH SLDR / 2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee? Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 3.68dBi Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Pulse
Series 3216
Package Tape & Reel
Product Status Active
RF Family/Standard 802.15.4, Bluetooth, General ISM, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.45GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type Ceramic Patch
Number of Bands 1
Return Loss 6.5dB
Gain 3.68dBi
Power - Max 1 W
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.047" (1.20mm)
Applications Bluetooth, ISM, Wi-Fi, Zigbee™
Base Product Number ANT3216
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 861003-ANT3216LL11R2400A
Ultra Librarian 3D Model Ultra Librarian ANT3216LL11R2400A CAD Model

Description

The 861003-ANT3216LL11R2400A is an RF antenna designed for various wireless applications such as Bluetooth, ISM, Wi-Fi, and Zigbee™.

  • Manufacturer: Pulse
  • Product: 861003-ANT3216LL11R2400A
  • Application: Bluetooth, ISM, Wi-Fi, and Zigbee™
  • Frequency Range: 2.4GHz to 2.5GHz
  • Frequency Group: UHF (2GHz to 3GHz)
  • Type: Ceramic Patch
  • Gain: 3.68dBi
  • Power Handling: 1 W
  • Return Loss: 6.5dB
  • Termination: Solder
  • Package: Tape & Reel
  • Height: 0.047" (1.20mm)
  • Mounting: Surface Mount
  • Series: 3216
  • Status: Active
  • Standard Package: 3,000 pcs

You May Also Be Interested in

Taoglas Limited
RF ANT 2.4GHZ WHIP STR RP-SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 750MHZ/892MHZ WHIP STR
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Lowest to $2.5210
Walsin Technology Corporation
RF ANT 2.4GHZ/5.2GHZ PCB TRACE
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Lowest to $4.3657
TE Connectivity
RF ANT 916MHZ WHIP STR RP-SMA ML
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1189 $58.2610
1,185+ $0.0976 $115.6560
1,835+ $0.0945 $173.4075
2,530+ $0.0915 $231.4950
3,265+ $0.0885 $288.9525
4,375+ $0.0792 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 603,338 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess