EN
  • EN
  • DE

HIP6006CBZ-TS2705

Part No HIP6006CBZ-TS2705
Manufacturer Intersil
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152819-HIP6006CBZ-TS2705
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HIP6006CBZ-TS2705 CAD Model

Description

The HIP6006CBZ-TS2705 is a highly integrated synchronous rectified buck converter controller from Intersil. This controller is designed for high-performance CPU core power supplies in desktop PCs and workstations. It utilizes advanced control techniques to provide excellent transient response and high efficiency across a wide range of operating conditions.

Applications:

  • Desktop PC CPU Power Supplies: Provides the core voltage regulation for Intel and AMD processors.
  • Workstation CPU Power Supplies: Delivers stable and efficient power to high-end workstation processors.
  • Voltage Regulator Modules (VRMs): Used in VRMs to provide a regulated voltage output for various applications.
  • High-Current Buck Converters: Suitable for applications requiring high current and efficient voltage conversion.

Features:

  • Synchronous Rectified Buck Converter: Uses synchronous rectification to improve efficiency and reduce power loss.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific requirements.
  • Overcurrent Protection (OCP): Protects the converter and load from overcurrent conditions.
  • Overtemperature Protection (OTP): Shuts down the converter in case of excessive temperature.
  • Undervoltage Protection (UVP): Protects the load from undervoltage conditions.
  • Voltage Positioning: Provides voltage positioning to improve transient response and reduce output voltage ripple.
  • Adaptive Dead-Time Control: Optimizes the dead-time between the high-side and low-side MOSFETs to minimize switching losses.

Benefits:

  • High Efficiency: Reduces power loss and improves overall system efficiency.
  • Excellent Transient Response: Provides stable output voltage during load transients.
  • Robust Protection: Protects the converter and load from various fault conditions.
  • Adjustable Output Voltage: Allows for flexibility in designing power supplies for different CPU cores.
  • Reduced Component Count: Integrated design minimizes the number of external components required.

Additional Details:

The HIP6006CBZ-TS2705 features a PWM (Pulse Width Modulation) control scheme for precise voltage regulation. It also incorporates advanced features such as voltage positioning and adaptive dead-time control to optimize performance and efficiency. The controller is designed to operate over a wide input voltage range and can support high-current applications. It is available in a compact package, making it suitable for space-constrained designs. Refer to the Intersil datasheet for detailed specifications, application circuits, and thermal considerations.

You May Also Be Interested in

Intersil
Need more? Email Us
Phoenix Contact
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Microchip Technology
Need more? Email Us
Hanrun
Lowest to $0.9938
Sony
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess