EN
  • EN
  • DE

HIP51639DQ

Part No HIP51639DQ
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Harris QFP-44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003565-HIP51639DQ
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HIP51639DQ CAD Model

Description

The HIP51639DQ is a high-performance synchronous rectified buck MOSFET driver designed for demanding power supply applications. It's part of Intersil's suite of power management solutions, known for their efficiency and reliability. This driver is specifically engineered to control both high-side and low-side N-Channel MOSFETs in a synchronous buck converter topology.

Applications

  • DC-DC Converters: Used in a wide range of DC-DC converters to efficiently step down voltage.
  • Voltage Regulators: Integral in voltage regulation circuits for computing, telecom, and industrial equipment.
  • Power Supplies: Utilized in power supplies for servers, workstations, and networking devices.
  • High-Current Applications: Suitable for applications requiring high current delivery to the load.
  • Synchronous Rectification: Specifically designed for synchronous rectification to improve efficiency.

Features

  • Adaptive Dead-Time Control: Dynamically adjusts the dead-time between switching the high-side and low-side MOSFETs to minimize body diode conduction and improve efficiency.
  • Bootstrap Supply Voltage: Integrated bootstrap diode and capacitor support high-side MOSFET driving.
  • Adjustable Switching Frequency: Allows the user to optimize the switching frequency for efficiency and component size.
  • Overlapping Conduction Protection: Prevents shoot-through current by ensuring that both MOSFETs are never on simultaneously.
  • Enable/Disable Control: Provides an enable/disable pin for easy power sequencing and control.
  • Undervoltage Lockout (UVLO): Protects the MOSFETs by disabling the driver if the supply voltage drops below a certain threshold.
  • Small Footprint: Available in a compact package for space-constrained applications.

Benefits

  • High Efficiency: Synchronous rectification and adaptive dead-time control minimize power losses, leading to high efficiency.
  • Improved Thermal Performance: Reduced power losses result in lower operating temperatures.
  • Increased Power Density: Smaller component size and higher efficiency enable higher power density in the power supply design.
  • Enhanced Reliability: Protection features such as UVLO and overlapping conduction protection improve the reliability of the power supply.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.

Additional Details

The HIP51639DQ typically operates from a supply voltage of 4.5V to 13.2V and can drive MOSFETs with gate charges up to several nanocoulombs. The switching frequency can be adjusted from a few hundred kHz to over 1 MHz, depending on the application requirements. It comes in a QFN package. This MOSFET driver is a reliable and efficient solution for modern power supply designs.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess